Littelfuse, Inc. Resettable Fuses MICROSMD010F-2

Description
Micro SMD polyswitch fuse,100mA
Request a Quote Datasheet
Description
Micro SMD polyswitch fuse,100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 5463030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5463030
Resettable Fuses 5463030
Micro SMD polyswitch fuse,100mA

Micro SMD polyswitch fuse,100mA

Supplier's Site
Resettable Fuses - 5463030P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5463030P
Resettable Fuses 5463030P
Micro SMD polyswitch fuse,100mA

Micro SMD polyswitch fuse,100mA

Supplier's Site
Singapore, Singapore
SMD Circuit Protection Fuse
150-MICROSMD010F-2
SMD Circuit Protection Fuse 150-MICROSMD010F-2
PTC Resettable Fuse, SMD, 2-Term, -40 to 85°C Product overview: MICROSMD010F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD010F-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, SMD, 2-Term, -40 to 85°C Product overview: MICROSMD010F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD010F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Reset, 30V, 100Ma, 1210; Pptc Case Style Littelfuse - 69K7998 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 100Ma, 1210; Pptc Case Style Littelfuse
69K7998
Fuse, Ptc Reset, 30V, 100Ma, 1210; Pptc Case Style Littelfuse 69K7998
FUSE, PTC RESET, 30V, 100mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:30VDC; Holding Current:100mA; Tripping Current:250mA; Time to Trip:1s; Current Rating Max:10A RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 100mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:30VDC; Holding Current:100mA; Tripping Current:250mA; Time to Trip:1s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 30Vdc, 1210; Thermistor Mounting Littelfuse - 42M2334 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 30Vdc, 1210; Thermistor Mounting Littelfuse
42M2334
Ptc Resettable Fuse, 30Vdc, 1210; Thermistor Mounting Littelfuse 42M2334
PTC RESETTABLE FUSE, 30VDC, 1210; Thermistor Mounting:SMD; Product Range:PolySwitch microSMD Series; Holding Current:100mA; Tripping Current:250mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

PTC RESETTABLE FUSE, 30VDC, 1210; Thermistor Mounting:SMD; Product Range:PolySwitch microSMD Series; Holding Current:100mA; Tripping Current:250mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MICROSMD010F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MICROSMD010F-2
Circuit Protection - PTC Resettable Fuses MICROSMD010F-2
PTC RESET FUSE 30V 100MA 1210

PTC RESET FUSE 30V 100MA 1210

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MICROSMD010F-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MICROSMD010F-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MICROSMD010F-2
30V 100mA 10A 250mA 1210 Resettable Fuses ROHS

30V 100mA 10A 250mA 1210 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 5463030 5463030P 150-MICROSMD010F-2 69K7998 42M2334 MICROSMD010F-2 MICROSMD010F-2
Product Name Resettable Fuses Resettable Fuses SMD Circuit Protection Fuse Fuse, Ptc Reset, 30V, 100Ma, 1210; Pptc Case Style Littelfuse Ptc Resettable Fuse, 30Vdc, 1210; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Fuse Type Subminiature Subminiature
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable
Rated Voltage 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data