Eaton Corporation Fuses MAX-40

Description
40A AC 32V DC Fuse Automotive Holder Blade, Max
Request a Quote Datasheet
Description
40A AC 32V DC Fuse Automotive Holder Blade, Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-3987-ND - DigiKey
Thief River Falls, MN, United States
40A AC 32V DC Fuse Automotive Holder Blade, Max

40A AC 32V DC Fuse Automotive Holder Blade, Max

Buy Now Datasheet
Car Fuses - 8495759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
8495759
Car Fuses 8495759
Eaton MAX-40 Car Fuse

Eaton MAX-40 Car Fuse

Supplier's Site
Singapore, Singapore
Automotive 40A 32V Circuit Protection Fuse
139-MAX-40
Automotive 40A 32V Circuit Protection Fuse 139-MAX-40
Fuse Blade Fast Acting 40A 32V Socket 8.9 X 21.6mm Tin Automotive Product overview: MAX-40 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MAX-40 can be used for catalog matching and distributor lookup.

Fuse Blade Fast Acting 40A 32V Socket 8.9 X 21.6mm Tin Automotive Product overview: MAX-40 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MAX-40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - MAX-40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
MAX-40
Circuit Protection - Fuses MAX-40
FUSE AUTO 40A 32VDC BLADE MAX

FUSE AUTO 40A 32VDC BLADE MAX

Supplier's Site
MAXI FUSE - 70150767 - Allied Electronics, Inc.
Fort Worth, TX, USA
MAXI FUSE
70150767
MAXI FUSE 70150767
MAXI FUSE

MAXI FUSE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 283-3987-ND 8495759 139-MAX-40 MAX-40 70150767
Product Name Fuses Car Fuses Automotive 40A 32V Circuit Protection Fuse Circuit Protection - Fuses MAXI FUSE
Fuse Type Blade Blade
Rated Breaking Capacity 1000 amps 1000 amps
Fuse Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF400 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
1494U 100A Fuse Block - 1494U-F100 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details