Bourns, Inc. 60V 550MA Circuit Protection Fuse MF-SMDF050-2

Description
PTC RESET FUSE 60V 550MA 2018 Product overview: MF-SMDF050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 550MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 550MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SMDF050-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 550MA 2018 Product overview: MF-SMDF050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 550MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 550MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SMDF050-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 550MA Circuit Protection Fuse
150-MF-SMDF050-2
60V 550MA Circuit Protection Fuse 150-MF-SMDF050-2
PTC RESET FUSE 60V 550MA 2018 Product overview: MF-SMDF050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 550MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 550MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SMDF050-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 550MA 2018 Product overview: MF-SMDF050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 550MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 550MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SMDF050-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 6477995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6477995
Resettable Fuses 6477995
Bourns MF-SMDF050-2 Resettable Fuse

Bourns MF-SMDF050-2 Resettable Fuse

Supplier's Site
Resettable Fuses - 6477995P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6477995P
Resettable Fuses 6477995P
Bourns MF-SMDF050-2 Resettable Fuse

Bourns MF-SMDF050-2 Resettable Fuse

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MF-SMDF050-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SMDF050-2
Circuit Protection - PTC Resettable Fuses MF-SMDF050-2
PTC RESET FUSE 60V 550MA 2018

PTC RESET FUSE 60V 550MA 2018

Supplier's Site
Fuse, Ptc Reset, 60V, 550Ma, 2018; Pptc Case Style Bourns - 02J2737 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 550Ma, 2018; Pptc Case Style Bourns
02J2737
Fuse, Ptc Reset, 60V, 550Ma, 2018; Pptc Case Style Bourns 02J2737
FUSE, PTC RESET, 60V, 550mA, 2018; PPTC Case Style:2018 (5045 Metric); Product Range:MF-SMDF Series; Voltage Rating:60VDC; Holding Current:550mA; Tripping Current:1.2A; Time to Trip:3s; Current Rating Max:10A; External Depth:0.94mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 550mA, 2018; PPTC Case Style:2018 (5045 Metric); Product Range:MF-SMDF Series; Voltage Rating:60VDC; Holding Current:550mA; Tripping Current:1.2A; Time to Trip:3s; Current Rating Max:10A; External Depth:0.94mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 60V, 550Ma, 2018; Thermistor Mounting Bourns - 47Y7173 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60V, 550Ma, 2018; Thermistor Mounting Bourns
47Y7173
Fuse, Resettable Ptc, 60V, 550Ma, 2018; Thermistor Mounting Bourns 47Y7173
FUSE, RESETTABLE PTC, 60V, 550MA, 2018; Thermistor Mounting:SMD; Product Range:MF-SMDF Series; Holding Current:550mA; Tripping Current:1.2A; Voltage Rating:60V; Operating Temperature Min:-40?C; Operating Temperature Max:85?C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60V, 550MA, 2018; Thermistor Mounting:SMD; Product Range:MF-SMDF Series; Holding Current:550mA; Tripping Current:1.2A; Voltage Rating:60V; Operating Temperature Min:-40?C; Operating Temperature Max:85?C; RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 60V, 550Ma, 2018, Full Reel; Pptc Case Style Bourns - 29X2390 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 550Ma, 2018, Full Reel; Pptc Case Style Bourns
29X2390
Fuse, Ptc Reset, 60V, 550Ma, 2018, Full Reel; Pptc Case Style Bourns 29X2390
FUSE, PTC RESET, 60V, 550mA, 2018, FULL REEL; PPTC Case Style:2018 (5045 Metric); Product Range:MF-SMDF Series; Voltage Rating:60VDC; Holding Current:550mA; Tripping Current:1.2A; Time to Trip:3s; Current Rating Max:10A RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 550mA, 2018, FULL REEL; PPTC Case Style:2018 (5045 Metric); Product Range:MF-SMDF Series; Voltage Rating:60VDC; Holding Current:550mA; Tripping Current:1.2A; Time to Trip:3s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse;Resettable;Fast Acting;10A;Sz 2018;Dims 0.214x0.194x0.043
Fort Worth, TX, USA
Fuse;Resettable;Fast Acting;10A;Sz 2018;Dims 0.214x0.194x0.043";SMT;60VDC;PCB
70153682
Fuse;Resettable;Fast Acting;10A;Sz 2018;Dims 0.214x0.194x0.043";SMT;60VDC;PCB 70153682
Fuse;Resettable;Fast Acting;10A;Sz 2018;Dims 0.214x0.194x0.043";S MT;60VDC;PCB

Fuse;Resettable;Fast Acting;10A;Sz 2018;Dims 0.214x0.194x0.043";SMT;60VDC;PCB

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-SMDF050-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-SMDF050-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-SMDF050-2
60V 550mA 10A 1.2A 2018 Resettable Fuses ROHS

60V 550mA 10A 1.2A 2018 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-SMDF050-2 6477995 6477995P MF-SMDF050-2 02J2737 47Y7173 70153682 MF-SMDF050-2
Product Name 60V 550MA Circuit Protection Fuse Resettable Fuses Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 60V, 550Ma, 2018; Pptc Case Style Bourns Fuse, Resettable Ptc, 60V, 550Ma, 2018; Thermistor Mounting Bourns Fuse;Resettable;Fast Acting;10A;Sz 2018;Dims 0.214x0.194x0.043";SMT;60VDC;PCB TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting Surface Mount Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Resettable Resettable Resettable Fast Acting Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 1677948 - RS Components, Ltd.
Specs
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA14BC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 450 volts
Rated Current 63 amps
View Details