Bourns, Inc. Resettable Fuses MF-R050

Description
Fuse, PTC, Resettable, Radial, 500mA
Request a Quote Datasheet
Description
Fuse, PTC, Resettable, Radial, 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 6478493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478493
Resettable Fuses 6478493
Fuse, PTC, Resettable, Radial, 500mA

Fuse, PTC, Resettable, Radial, 500mA

Supplier's Site
Resettable Fuses - 6478493P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478493P
Resettable Fuses 6478493P
Fuse, PTC, Resettable, Radial, 500mA

Fuse, PTC, Resettable, Radial, 500mA

Supplier's Site
Singapore, Singapore
60V 500MA Circuit Protection Fuse
150-MF-R050
60V 500MA Circuit Protection Fuse 150-MF-R050
PTC RESET FUSE 60V 500MA RADIAL Product overview: MF-R050 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R050 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 500MA RADIAL Product overview: MF-R050 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-R050 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-R050
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-R050
60V 500mA 40A 1A Plugin Resettable Fuses ROHS

60V 500mA 40A 1A Plugin Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-R050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R050
Circuit Protection - PTC Resettable Fuses MF-R050
PTC RESET FUSE 60V 500MA RADIAL

PTC RESET FUSE 60V 500MA RADIAL

Supplier's Site
Fuse;Resettable;.05A;Dims 0.311x0.122;Radial;60VDC;DCR 0.41Ohm;PCB - 70154121 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Resettable;.05A;Dims 0.311x0.122;Radial;60VDC;DCR 0.41Ohm;PCB
70154121
Fuse;Resettable;.05A;Dims 0.311x0.122;Radial;60VDC;DCR 0.41Ohm;PCB 70154121
Fuse;Resettable;.05A ;Dims 0.311x0.122;Radial;6 0VDC;DCR 0.41Ohm;PCB

Fuse;Resettable;.05A;Dims 0.311x0.122;Radial;60VDC;DCR 0.41Ohm;PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 6478493 6478493P 150-MF-R050 MF-R050 MF-R050 70154121
Product Name Resettable Fuses Resettable Fuses 60V 500MA Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse;Resettable;.05A;Dims 0.311x0.122;Radial;60VDC;DCR 0.41Ohm;PCB
Approvals / Standards RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable
Rated Voltage 60 volts 60 volts 60 volts 60 volts
Rated Current 40 amps 40 amps 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data