Eaton Corporation 80A Circuit Protection Fuse LPJ-80SP

Description
80A Time Delay Fuse, 600VAC/300VDC, 300kA IR, J Fuse Product overview: LPJ-80SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-80SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80A Time Delay Fuse, 600VAC/300VDC, 300kA IR, J Fuse Product overview: LPJ-80SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-80SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80A Circuit Protection Fuse
139-LPJ-80SP
80A Circuit Protection Fuse 139-LPJ-80SP
80A Time Delay Fuse, 600VAC/300VDC, 300kA IR, J Fuse Product overview: LPJ-80SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-80SP can be used for catalog matching and distributor lookup.

80A Time Delay Fuse, 600VAC/300VDC, 300kA IR, J Fuse Product overview: LPJ-80SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-80SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 283-3467-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-3467-ND
Electrical, Specialty Fuses 283-3467-ND
80A 600V AC 300V DC Fuse Cartridge Bolt Mount

80A 600V AC 300V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Tag Fuses - 8549005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
8549005
Tag Fuses 8549005
Eaton LPJ-80SP Centred Tag Fuse

Eaton LPJ-80SP Centred Tag Fuse

Supplier's Site
Fuse - 176194248 - Radwell International
Willingboro, NJ, United States
FUSE, TIME DELAY, GENERAL PURPOSE, 80A, 300VDC, 600VAC, BOLT-ON MOUNT, 4-5/8IN OAL, 100 AT DC, 300 AT AC (RMS) KA RATING, 1-1/8IN DIAMETER. FREE 2 YEAR RADWELL WARRANTY

FUSE, TIME DELAY, GENERAL PURPOSE, 80A, 300VDC, 600VAC, BOLT-ON MOUNT, 4-5/8IN OAL, 100 AT DC, 300 AT AC (RMS) KA RATING, 1-1/8IN DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse - 404080 - Radwell International
Willingboro, NJ, United States
FUSE, 80 AMP, 600 V AC / 300 V DC, TIME DELAY, 300 KA AT 600 V AC, LOW PEAK, CLASS J. FREE 2 YEAR RADWELL WARRANTY

FUSE, 80 AMP, 600 V AC / 300 V DC, TIME DELAY, 300 KA AT 600 V AC, LOW PEAK, CLASS J. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - LPJ-80SP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
LPJ-80SP
Circuit Protection - Electrical, Specialty Fuses LPJ-80SP
FUSE CARTRIDGE 80A 600VAC/300VDC

FUSE CARTRIDGE 80A 600VAC/300VDC

Supplier's Site
Fuse;Cylinder;Time Lag;80A;Class J;Dims1.13x4.63
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;80A;Class J;Dims1.13x4.63";Cartridge;600/300VAC/VDC
70150171
Fuse;Cylinder;Time Lag;80A;Class J;Dims1.13x4.63";Cartridge;600/300VAC/VDC 70150171
Low Peak Dual Element Time Delay Fuses The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC. Features True Dual-Element Fuses with a Minimum 10 Second Time-Delay at 500% Long Time-Delay Minimizes Needless Fuse Openings Due to Temporary Overloads and Transient Surges Lower Watts Loss Reduces Power Consumption Features (Continued) Dual Element Construction Provides Lower Resistance Causing the Fuse to Run Cooler Specifications Time Delay: 10 Seconds (Min.) at 500% Rated Current Interrupt Rating: 300,000 A RMS Sym.

Low Peak Dual Element Time Delay Fuses
The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC.
Features

  • True Dual-Element Fuses with a Minimum 10 Second Time-Delay at 500%
  • Long Time-Delay Minimizes Needless Fuse Openings Due to Temporary Overloads and Transient Surges
  • Lower Watts Loss Reduces Power Consumption Features (Continued)
  • Dual Element Construction Provides Lower Resistance Causing the Fuse to Run Cooler Specifications
  • Time Delay: 10 Seconds (Min.) at 500% Rated Current
  • Interrupt Rating: 300,000 A RMS Sym.
Supplier's Site
BUSS Fuses - LPJ-80SP - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
LPJ-80SP
BUSS Fuses LPJ-80SP
FUSE, 80A, 600VAC, TIME DELAY

FUSE, 80A, 600VAC, TIME DELAY

Supplier's Site
Fuse, 80A, 600V, Time Delay; Product Range Eaton Bussmann - 02B4605 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 80A, 600V, Time Delay; Product Range Eaton Bussmann
02B4605
Fuse, 80A, 600V, Time Delay; Product Range Eaton Bussmann 02B4605
FUSE, 80A, 600V, TIME DELAY; Product Range:LPJ Series; Fuse Current:80A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:28.7mm x 117.6mm; Fuse Size Imperial:1-1/8" x 4-5/8"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 80A, 600V, TIME DELAY; Product Range:LPJ Series; Fuse Current:80A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:28.7mm x 117.6mm; Fuse Size Imperial:1-1/8" x 4-5/8"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Radwell International Radwell International Acme Chip Technology Co., Limited Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-LPJ-80SP 283-3467-ND 8549005 176194248 404080 LPJ-80SP 70150171 LPJ-80SP 02B4605
Product Name 80A Circuit Protection Fuse Electrical, Specialty Fuses Tag Fuses Fuse Fuse Circuit Protection - Electrical, Specialty Fuses Fuse;Cylinder;Time Lag;80A;Class J;Dims1.13x4.63";Cartridge;600/300VAC/VDC BUSS Fuses Fuse, 80A, 600V, Time Delay; Product Range Eaton Bussmann
Approvals / Standards RoHS UL; CSA CSA
Rated Voltage 300 volts 300 volts 600 volts 600 volts 600 volts
Rated Current 80 amps 80 amps 80 amps 80 amps 80 amps 80 amps
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - Fuses - 1024244-0001.1016.PT - Win Source Electronics
Specs
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts
View Details
3 suppliers
Solar PV Fuses - PV14 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 32 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers