Bourns, Inc. 60V 200MA Circuit Protection Fuse MF-MSMF020/60-2

Description
PTC RESET FUSE 60V 200MA 1812 Product overview: MF-MSMF020/60-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF020/60-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 200MA 1812 Product overview: MF-MSMF020/60-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF020/60-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 200MA Circuit Protection Fuse
150-MF-MSMF020/60-2
60V 200MA Circuit Protection Fuse 150-MF-MSMF020/60-2
PTC RESET FUSE 60V 200MA 1812 Product overview: MF-MSMF020/60-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF020/60-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 200MA 1812 Product overview: MF-MSMF020/60-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF020/60-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 7348882P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7348882P
Resettable Fuses 7348882P
Bourns MF-MSMF020/60-2 Resettable Fuse

Bourns MF-MSMF020/60-2 Resettable Fuse

Supplier's Site
Resettable Fuses - 7348882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7348882
Resettable Fuses 7348882
Bourns MF-MSMF020/60-2 Resettable Fuse

Bourns MF-MSMF020/60-2 Resettable Fuse

Supplier's Site
PTC Resettable Fuses - MF-MSMF020/60-2 - 1075785-MF-MSMF020/60-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-MSMF020/60-2
1075785-MF-MSMF020/60-2
PTC Resettable Fuses - MF-MSMF020/60-2 1075785-MF-MSMF020/60-2
Manufacturer: Bourns Inc. Win Source Part Number: 1075785-MF-MSMF020/6 0-2 Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Ratings: AEC-Q200 Thickness (Max): 0.043" (1.10mm) Voltage - Max: 60V Current - Max: 40A Current - Hold (Ih) (Max): 200mA Current - Trip (It): 400mA Time to Trip: 150ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 400 mOhm Resistance - Post Trip (R1) (Max): 6 Ohm Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Defence, Military & Aerospace

Manufacturer: Bourns Inc.
Win Source Part Number: 1075785-MF-MSMF020/60-2
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.043" (1.10mm)
Voltage - Max: 60V
Current - Max: 40A
Current - Hold (Ih) (Max): 200mA
Current - Trip (It): 400mA
Time to Trip: 150ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Resistance - Initial (Ri) (Min): 400 mOhm
Resistance - Post Trip (R1) (Max): 6 Ohm
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Defence, Military & Aerospace

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MF-MSMF020/60-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-MSMF020/60-2
Circuit Protection - PTC Resettable Fuses MF-MSMF020/60-2
PTC RESET FUSE 60V 200MA 1812

PTC RESET FUSE 60V 200MA 1812

Supplier's Site
Fuse, Ptc Reset, 60V, 200Ma, 1812; Pptc Case Style Bourns - 17M0697 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 200Ma, 1812; Pptc Case Style Bourns
17M0697
Fuse, Ptc Reset, 60V, 200Ma, 1812; Pptc Case Style Bourns 17M0697
FUSE, PTC RESET, 60V, 200mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.15s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 200mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.15s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Multifuse, 1812, 0.2A; Thermistor Mounting Bourns - 58T4889 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, 1812, 0.2A; Thermistor Mounting Bourns
58T4889
Multifuse, 1812, 0.2A; Thermistor Mounting Bourns 58T4889
MULTIFUSE, 1812, 0.2A; Thermistor Mounting:SMD; Product Range:MF-MSMF Series; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

MULTIFUSE, 1812, 0.2A; Thermistor Mounting:SMD; Product Range:MF-MSMF Series; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Reset, 60V, 200Ma, 1812, Full Reel; Product Range Bourns - 28X2471 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 200Ma, 1812, Full Reel; Product Range Bourns
28X2471
Fuse, Ptc Reset, 60V, 200Ma, 1812, Full Reel; Product Range Bourns 28X2471
FUSE, PTC RESET, 60V, 200mA, 1812, FULL REEL; Product Range:MF-MSMF Series; Voltage Rating:60V; Holding Current:200mA; Tripping Current:400mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Operating Voltage:60V RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 200mA, 1812, FULL REEL; Product Range:MF-MSMF Series; Voltage Rating:60V; Holding Current:200mA; Tripping Current:400mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Operating Voltage:60V RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-MSMF020/60-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-MSMF020/60-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-MSMF020/60-2
60V 200mA 40A 400mA 1812 Resettable Fuses ROHS

60V 200mA 40A 400mA 1812 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-MSMF020/60-2 7348882P 1075785-MF-MSMF020/60-2 MF-MSMF020/60-2 17M0697 58T4889 MF-MSMF020/60-2
Product Name 60V 200MA Circuit Protection Fuse Resettable Fuses PTC Resettable Fuses - MF-MSMF020/60-2 Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 60V, 200Ma, 1812; Pptc Case Style Bourns Multifuse, 1812, 0.2A; Thermistor Mounting Bourns TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting Surface Mount SMD (SMT)
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Resettable Resettable
Unlock Full Specs
to access all available technical data