Mini SMD polyswitch fuse 1812, 750mA
Mini SMD polyswitch fuse 1812, 750mA
13.2V 750mA 100A 1.5A 1812 Resettable Fuses ROHS
RESETTABLE FUSE; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:13.2VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:100A; External Depth:0.62mm RoHS Compliant: Yes
POLYSWITCH, SMD, 0.75A; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:13.2VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
PTC RESET FUSE 13.2V 750MA 1812
| RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5177127 | 5177127P | MINISMDC075F-2 | 69K8008 | 88K1574 | MINISMDC075F-2 |
| Product Name | Resettable Fuses | Resettable Fuses | TVS/Fuse/Board Level Protection >> Resettable Fuses | Resettable Fuse; Pptc Case Style Littelfuse | Polyswitch, Smd, 0.75A; Thermistor Mounting Littelfuse | Circuit Protection - PTC Resettable Fuses |
| Fuse Type | Miniature | Miniature | ||||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Features | Resettable | Resettable | Resettable | Resettable | ||
| Rated Current | 0.7500 amps | 0.7500 amps | 100 amps | 100 amps |