Littelfuse, Inc. Resettable Fuses MICROSMD075F-2

Description
Littelfuse MICROSMD075F-2
Request a Quote Datasheet
Description
Littelfuse MICROSMD075F-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 5177256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177256
Resettable Fuses 5177256
Littelfuse MICROSMD075F-2

Littelfuse MICROSMD075F-2

Supplier's Site
Resettable Fuses - 5177256P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177256P
Resettable Fuses 5177256P
Littelfuse MICROSMD075F-2

Littelfuse MICROSMD075F-2

Supplier's Site
Fuse, Ptc Reset, 6V, 750Ma, 1210; Pptc Case Style Littelfuse - 69K8001 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 750Ma, 1210; Pptc Case Style Littelfuse
69K8001
Fuse, Ptc Reset, 6V, 750Ma, 1210; Pptc Case Style Littelfuse 69K8001
FUSE, PTC RESET, 6V, 750mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 750mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 6V, 750Ma, 1210, Full Reel; Pptc Case Style Littelfuse - 98H4532 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 750Ma, 1210, Full Reel; Pptc Case Style Littelfuse
98H4532
Fuse, Ptc Reset, 6V, 750Ma, 1210, Full Reel; Pptc Case Style Littelfuse 98H4532
FUSE, PTC RESET, 6V, 750mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 750mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Polyswitch, Smd, 1210, 0.75A; Thermistor Mounting Littelfuse - 42M2336 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Smd, 1210, 0.75A; Thermistor Mounting Littelfuse
42M2336
Polyswitch, Smd, 1210, 0.75A; Thermistor Mounting Littelfuse 42M2336
POLYSWITCH, SMD, 1210, 0.75A; Thermistor Mounting:SMD; Product Range:PolySwitch microSMD Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, SMD, 1210, 0.75A; Thermistor Mounting:SMD; Product Range:PolySwitch microSMD Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MICROSMD075F-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MICROSMD075F-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MICROSMD075F-2
6V 750mA 40A 1.5A 1210 Resettable Fuses ROHS

6V 750mA 40A 1.5A 1210 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MICROSMD075F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MICROSMD075F-2
Circuit Protection - PTC Resettable Fuses MICROSMD075F-2
PTC RESET FUSE 6V 750MA 1210

PTC RESET FUSE 6V 750MA 1210

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 5177256 5177256P 69K8001 42M2336 MICROSMD075F-2 MICROSMD075F-2
Product Name Resettable Fuses Resettable Fuses Fuse, Ptc Reset, 6V, 750Ma, 1210; Pptc Case Style Littelfuse Polyswitch, Smd, 1210, 0.75A; Thermistor Mounting Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Fuse Type Subminiature Subminiature
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable
Rated Current 40 amps 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data