Eaton Corporation Electrical, Specialty Fuses KTK-6

Description
6A 600V AC DC Fuse Cartridge Holder
Request a Quote
Description
6A 600V AC DC Fuse Cartridge Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Eaton Bussmann fast-acting fuse, part number 18J5861, is rated for 6A and designed for use in applications with a maximum voltage of 600Vac. It features a breaking capacity of 100kA, making it suitable for protecting control circuits, lighting circuits, and meter circuits. The fuse is constructed with a melamine tube and nickel-plated endcaps, ensuring durability and reliability. It is color-coded black for easy identification and is compliant with CE and RoHS standards. The fuse is UL Listed and CSA Certified, providing assurance of its safety and performance in electrical systems.

Datasheet Summary
Powered by GS/AI

The Eaton Bussmann fast-acting fuse, part number 18J5861, is rated for 6A and designed for use in applications with a maximum voltage of 600Vac. It features a breaking capacity of 100kA, making it suitable for protecting control circuits, lighting circuits, and meter circuits. The fuse is constructed with a melamine tube and nickel-plated endcaps, ensuring durability and reliability. It is color-coded black for easy identification and is compliant with CE and RoHS standards. The fuse is UL Listed and CSA Certified, providing assurance of its safety and performance in electrical systems.

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 283-2464-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-2464-ND
Electrical, Specialty Fuses 283-2464-ND
6A 600V AC DC Fuse Cartridge Holder

6A 600V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Cartridge Fuses - 8511208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
8511208
Cartridge Fuses 8511208
Eaton KTK-6 Cartridge Fuse

Eaton KTK-6 Cartridge Fuse

Supplier's Site
Singapore, Singapore
6A Circuit Protection Fuse
139-KTK-6
6A Circuit Protection Fuse 139-KTK-6
FUSE 6A 600VAC FAST KTK Product overview: KTK-6 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-KTK-6 can be used for catalog matching and distributor lookup.

FUSE 6A 600VAC FAST KTK Product overview: KTK-6 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-KTK-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - KTK-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KTK-6
Circuit Protection - Electrical, Specialty Fuses KTK-6
FUSE CARTRIDGE 6A 600VAC 5AG

FUSE CARTRIDGE 6A 600VAC 5AG

Supplier's Site
Fuse, Fast Acting, 6A; Blow Characteristic Eaton Bussmann - 18J5861 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 6A; Blow Characteristic Eaton Bussmann
18J5861
Fuse, Fast Acting, 6A; Blow Characteristic Eaton Bussmann 18J5861
FUSE, FAST ACTING, 6A; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Product Range:Limitron Series; Breaking Capacity Current AC:100kA; RoHS Compliant: Yes

FUSE, FAST ACTING, 6A; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Product Range:Limitron Series; Breaking Capacity Current AC:100kA; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse;Cylinder;Fast Acting;6A;Dims 0.4063x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;6A;Dims 0.4063x1.5";Melamine;Cartridge;600VAC;Clip
70150081
Fuse;Cylinder;Fast Acting;6A;Dims 0.4063x1.5";Melamine;Cartridge;600VAC;Clip 70150081
Limitron® Fast-Acting Fuses Physical Size: 13⁄32" × 11⁄2" Construction: Melamine Tube Nickel-Plated Brass Endcaps UL Listed and CSA Certified

Limitron® Fast-Acting Fuses

  • Physical Size: 13⁄32" × 11⁄2"
  • Construction: Melamine Tube
  • Nickel-Plated Brass Endcaps
  • UL Listed and CSA Certified
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 283-2464-ND 8511208 139-KTK-6 KTK-6 18J5861 70150081
Product Name Electrical, Specialty Fuses Cartridge Fuses 6A Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, Fast Acting, 6A; Blow Characteristic Eaton Bussmann Fuse;Cylinder;Fast Acting;6A;Dims 0.4063x1.5";Melamine;Cartridge;600VAC;Clip
Approvals / Standards UL; CSA RoHS RoHS RoHS
Rated Current 6 amps 6 amps 6 amps 6 amps 6 amps
Rated Breaking Capacity 100000 amps 100000 amps 100000 amps
Fuse Material Melamine Melamine
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110316 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 160 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details