Bourns, Inc. 24V 1.1A Circuit Protection Fuse MF-MSMF110/24X-2

Description
PTC RESET FUSE 24V 1.1A 1812 Product overview: MF-MSMF110/24X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF110/24X-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 24V 1.1A 1812 Product overview: MF-MSMF110/24X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF110/24X-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 1.1A Circuit Protection Fuse
150-MF-MSMF110/24X-2
24V 1.1A Circuit Protection Fuse 150-MF-MSMF110/24X-2
PTC RESET FUSE 24V 1.1A 1812 Product overview: MF-MSMF110/24X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF110/24X-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 24V 1.1A 1812 Product overview: MF-MSMF110/24X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF110/24X-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 8171668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
8171668
Resettable Fuses 8171668
Bourns MF-MSMF110/24X-2 Resettable Fuse

Bourns MF-MSMF110/24X-2 Resettable Fuse

Supplier's Site
Resettable Fuses - 8171668P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
8171668P
Resettable Fuses 8171668P
Bourns MF-MSMF110/24X-2 Resettable Fuse

Bourns MF-MSMF110/24X-2 Resettable Fuse

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-MSMF110/24X-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-MSMF110/24X-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-MSMF110/24X-2
24V 1.1A 20A 2.2A 1812 Resettable Fuses ROHS

24V 1.1A 20A 2.2A 1812 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Ptc Resettable, 24V, 1.1A, 1812; Pptc Case Style Bourns - 41Y1377 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 24V, 1.1A, 1812; Pptc Case Style Bourns
41Y1377
Fuse, Ptc Resettable, 24V, 1.1A, 1812; Pptc Case Style Bourns 41Y1377
FUSE, PTC RESETTABLE, 24V, 1.1A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:20A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 24V, 1.1A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Resettable, 24V, 1.1A, 1812; Pptc Case Style Bourns - 23T2828 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 24V, 1.1A, 1812; Pptc Case Style Bourns
23T2828
Fuse, Ptc Resettable, 24V, 1.1A, 1812; Pptc Case Style Bourns 23T2828
FUSE, PTC RESETTABLE, 24V, 1.1A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:20A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 24V, 1.1A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-MSMF110/24X-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-MSMF110/24X-2
Circuit Protection - PTC Resettable Fuses MF-MSMF110/24X-2
PTC RESET FUSE 24V 1.1A 1812

PTC RESET FUSE 24V 1.1A 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-MSMF110/24X-2 8171668 8171668P MF-MSMF110/24X-2 41Y1377 MF-MSMF110/24X-2
Product Name 24V 1.1A Circuit Protection Fuse Resettable Fuses Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Ptc Resettable, 24V, 1.1A, 1812; Pptc Case Style Bourns Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Resettable Resettable Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Non Resettable Fuses - 8657840 - RS Components, Ltd.
Specs
Fuse Material Thermoplastic
Approvals / Standards RoHS
Features Resettable
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers