Bourns, Inc. Circuit Protection - PTC Resettable Fuses MF-PSHT010X-2

Description
PTC RESET FUSE 16V 100MA 0805
Datasheet
Description
PTC RESET FUSE 16V 100MA 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - MF-PSHT010X-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-PSHT010X-2
Circuit Protection - PTC Resettable Fuses MF-PSHT010X-2
PTC RESET FUSE 16V 100MA 0805

PTC RESET FUSE 16V 100MA 0805

Supplier's Site
Fuse, Resettable Ptc, 16V, 40A, Smd; Pptc Case Style Bourns - 90W2681 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 16V, 40A, Smd; Pptc Case Style Bourns
90W2681
Fuse, Resettable Ptc, 16V, 40A, Smd; Pptc Case Style Bourns 90W2681
FUSE, RESETTABLE PTC, 16V, 40A, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSHT Series; Voltage Rating:16VDC; Holding Current:100mA; Tripping Current:600mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 16V, 40A, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSHT Series; Voltage Rating:16VDC; Holding Current:100mA; Tripping Current:600mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 16V, 40A, Smd, Full Reel; Pptc Case Style Bourns - 90W2682 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 16V, 40A, Smd, Full Reel; Pptc Case Style Bourns
90W2682
Fuse, Resettable Ptc, 16V, 40A, Smd, Full Reel; Pptc Case Style Bourns 90W2682
FUSE, RESETTABLE PTC, 16V, 40A, SMD, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSHT Series; Voltage Rating:16VDC; Holding Current:100mA; Tripping Current:600mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 16V, 40A, SMD, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSHT Series; Voltage Rating:16VDC; Holding Current:100mA; Tripping Current:600mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number MF-PSHT010X-2 90W2681
Product Name Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 16V, 40A, Smd; Pptc Case Style Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 1677667 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Auto Fuses - ATL/ATI -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details