Eaton Corporation Electrical, Specialty Fuses LP-CC-5

Description
5A 600V AC 150V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
5A 600V AC 150V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 2041-1093-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2041-1093-ND
Electrical, Specialty Fuses 2041-1093-ND
5A 600V AC 150V DC Fuse Cartridge Holder

5A 600V AC 150V DC Fuse Cartridge Holder

Buy Now Datasheet
Cartridge Fuses - 8484162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
8484162
Cartridge Fuses 8484162
Eaton LP-CC-5 Cartridge Fuse

Eaton LP-CC-5 Cartridge Fuse

Supplier's Site
Singapore, Singapore
5A 200000A Circuit Protection Fuse
139-LP-CC-5
5A 200000A Circuit Protection Fuse 139-LP-CC-5
TIME DELAY BLOW ELECTRIC FUSE, 5A, 600VAC, 300VDC, 200000A (IR), INLINE/HOLDER Product overview: LP-CC-5 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LP-CC-5 can be used for catalog matching and distributor lookup.

TIME DELAY BLOW ELECTRIC FUSE, 5A, 600VAC, 300VDC, 200000A (IR), INLINE/HOLDER Product overview: LP-CC-5 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LP-CC-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
BUSS Fuses - LP-CC-5 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
LP-CC-5
BUSS Fuses LP-CC-5
LOW PEAK CC TIME DELAY

LOW PEAK CC TIME DELAY

Supplier's Site
Fuse;Cylinder;Time Lag;5A;Class CC;Dims0.41x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;5A;Class CC;Dims0.41x1.5";Cartridge;600/300VAC/VDC;Clip
70151032
Fuse;Cylinder;Time Lag;5A;Class CC;Dims0.41x1.5";Cartridge;600/300VAC/VDC;Clip 70151032
Low-Peak® Time-Delay Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents. Features Superior All-Purpose Space-Saving Branch Circuit Fuse Fast Speed of Response Under Short Circuit Conditions LOW-PEAK Feature Allows Fuses to Be Sized Close to Full Load Rating for Maximum Protection Dual Characteristics Allow for Either Time Delay or Fast Acting Protection Specifications Material: Melamine Tube, Nickel-Plated Brass End Caps Physical Size: 13⁄32" × 11⁄2" Ampere rating: 1⁄2 to 30 A Interrupt Rating: 200,000 A RMS Sym. Voltage Rating: 600 VAC

Low-Peak® Time-Delay Fuses
The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents.
Features

  • Superior All-Purpose Space-Saving Branch Circuit Fuse
  • Fast Speed of Response Under Short Circuit Conditions
  • LOW-PEAK Feature Allows Fuses to Be Sized Close to Full Load Rating for Maximum Protection
  • Dual Characteristics Allow for Either Time Delay or Fast Acting Protection Specifications
  • Material: Melamine Tube, Nickel-Plated Brass End Caps
  • Physical Size: 13⁄32" × 11⁄2"
  • Ampere rating: 1⁄2 to 30 A
  • Interrupt Rating: 200,000 A RMS Sym.
  • Voltage Rating: 600 VAC
Supplier's Site
Fuse, 5A, 600V, Time Delay; Product Range Eaton Bussmann - 95F3882 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 5A, 600V, Time Delay; Product Range Eaton Bussmann
95F3882
Fuse, 5A, 600V, Time Delay; Product Range Eaton Bussmann 95F3882
FUSE, 5A, 600V, TIME DELAY; Product Range:LP-CC Series; Fuse Current:5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 5A, 600V, TIME DELAY; Product Range:LP-CC Series; Fuse Current:5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet
Integrated Circuits (ICs) - Electromechanical Devices & Components - Industrial Fuses - LP-CC-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Electromechanical Devices & Components - Industrial Fuses
LP-CC-5
Integrated Circuits (ICs) - Electromechanical Devices & Components - Industrial Fuses LP-CC-5
Integrated Circuits (ICs) - Electromechanical Devices & Components - Industrial Fuses

Integrated Circuits (ICs) - Electromechanical Devices & Components - Industrial Fuses

Supplier's Site
Fuse - 403913 - Radwell International
Willingboro, NJ, United States
FUSE, 5AMP, 600VAC, TIME DELAY, LOW PEAK, MIDGET. FREE 2 YEAR RADWELL WARRANTY

FUSE, 5AMP, 600VAC, TIME DELAY, LOW PEAK, MIDGET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
BUSSMANN Panel Accessories LP-CC-5

BUSSMANN Panel Accessories LP-CC-5

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Galco Industrial Electronics Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 2041-1093-ND 8484162 139-LP-CC-5 LP-CC-5 70151032 95F3882 LP-CC-5 403913
Product Name Electrical, Specialty Fuses Cartridge Fuses 5A 200000A Circuit Protection Fuse BUSS Fuses Fuse;Cylinder;Time Lag;5A;Class CC;Dims0.41x1.5";Cartridge;600/300VAC/VDC;Clip Fuse, 5A, 600V, Time Delay; Product Range Eaton Bussmann Integrated Circuits (ICs) - Electromechanical Devices & Components - Industrial Fuses Fuse
Approvals / Standards CSA RoHS
Rated Current 5 amps 5 amps 5 amps 5 amps
Rated Breaking Capacity 200000 amps
Fuse Material Melamine
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details