Bourns MF-NSMF012-2 Resettable Fuse
Bourns MF-NSMF012-2 Resettable Fuse
PTC RESET FUSE 30V 120MA 1206 Product overview: MF-NSMF012-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSMF012-2 can be used for catalog matching and distributor lookup.
PTC RESET FUSE 30V 120MA 1206
FUSE, PTC RESET, 30V, 120mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:30VDC; Holding Current:120mA; Tripping Current:290mA; Time to Trip:0.2s; Current Rating Max:10A; External Depth:0.9mmRoHS Compliant: Yes
PTC RESETTABLE FUSES; Holding Current:120mA; Tripping Current:290mA; Initial Resistance Max:8.5ohm; Operating Voltage:30V; Series:Multifuse; PTC Fuse Case:1206; Initial Resistance Min:1.35ohm RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 30V, 120mA, 1206, FULL REEL; Product Range:MF-NSMF Series; Voltage Rating:30V; Holding Current:120mA; Tripping Current:290mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 6478241 | 150-MF-NSMF012-2 | MF-NSMF012-2 | 89M6030 | 97K4781 | 02J2729 |
| Product Name | Resettable Fuses | 30V 120MA Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Fuse, Ptc Reset, 30V, 120Ma, 1206; Pptc Case Style Bourns | Ptc Resettable Fuses; Holding Current Bourns | Fuse, Resettable Ptc, 30V, 120Ma, 1206, Full Reel; Product Range Bourns |
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | ||
| Features | Resettable | Resettable | Resettable | |||
| Rated Voltage | 30 volts | 30 volts | 30 volts | |||
| Rated Current | 10 amps | 10 amps |