Fuse Class J Slow Blow Acting 125A 600V Bolt Tap 41.4 X 76.2mm Carton CE/CSA/UL Product overview: LPJ-125SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-125SP can be used for catalog matching and distributor lookup.
125A 600V AC 300V DC Fuse Cartridge Bolt Mount
FUSE CRTRDGE 125A 600VAC/300VDC
FUSE, TIME DELAY, LOW-PEAK, 125 AMP, 600 VAC, 300 VDC, NON-INDICATING, BOLTED BLADE END, CLASS-J. FREE 2 YEAR RADWELL WARRANTY
BUSSMANN Panel Accessories LPJ-125SP
FUSE, TIME DELAY, 300A, 600VAC/300VDC; Product Range:Low-Peak LPJ Series; Fuse Current:125A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:38.1mm x 76.2mm; Fuse Size Imperial:1.5" x 3" RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Radwell International | Radwell International | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7733564 | 139-LPJ-125SP | 283-3470-ND | LPJ-125SP | 4468461 | LPJ-125SP | 02B4568 | |
| Product Name | Tag Fuses | 125A 600V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse | Fuse | BUSS Fuses | Fuse, Time Delay, 300A, 600Vac/300Vdc; Product Range Eaton Bussmann |
| Approvals / Standards | RoHS | RoHS | UL; CSA | RoHS | ||||
| Features | Time Lag | |||||||
| Rated Voltage | 600 volts | 300 volts | 600 volts | 600 volts | 600 volts | |||
| Rated Current | 125 amps | 125 amps | 125 amps | 125 amps | 125 amps |