Bourns, Inc. 30V 750MA Circuit Protection Fuse MF-SM075-2

Description
PTC RESET FUSE 30V 750MA 2SMD Product overview: MF-SM075-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM075-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 30V 750MA 2SMD Product overview: MF-SM075-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM075-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 750MA Circuit Protection Fuse
150-MF-SM075-2
30V 750MA Circuit Protection Fuse 150-MF-SM075-2
PTC RESET FUSE 30V 750MA 2SMD Product overview: MF-SM075-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM075-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 30V 750MA 2SMD Product overview: MF-SM075-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM075-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-SM075-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SM075-2
Circuit Protection - PTC Resettable Fuses MF-SM075-2
PTC RESET FUSE 30V 750MA 2SMD

PTC RESET FUSE 30V 750MA 2SMD

Supplier's Site
Fuse;Resettable;0.75A;Dims 0.314x0.214x0.129
Fort Worth, TX, USA
Fuse;Resettable;0.75A;Dims 0.314x0.214x0.129";SMT;30VDC;DCR 0.23 Ohms;PCB
70154126
Fuse;Resettable;0.75A;Dims 0.314x0.214x0.129";SMT;30VDC;DCR 0.23 Ohms;PCB 70154126
Fuse;Resettable;0.75 A;Dims 0.314x0.214x0.129";S MT;30VDC;DCR 0.23 Ohms;PCB

Fuse;Resettable;0.75A;Dims 0.314x0.214x0.129";SMT;30VDC;DCR 0.23 Ohms;PCB

Supplier's Site
Fuse, Ptc Reset, 30V, 750Ma, Smd; Pptc Case Style Bourns - 05B2580 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 750Ma, Smd; Pptc Case Style Bourns
05B2580
Fuse, Ptc Reset, 30V, 750Ma, Smd; Pptc Case Style Bourns 05B2580
FUSE, PTC RESET, 30V, 750mA, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:30VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:80A; External Depth:3.18mm RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 750mA, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:30VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:80A; External Depth:3.18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multifuse, Smd, 0.75A; Thermistor Mounting Bourns - 38K5128 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Smd, 0.75A; Thermistor Mounting Bourns
38K5128
Multifuse, Smd, 0.75A; Thermistor Mounting Bourns 38K5128
MULTIFUSE, SMD, 0.75A; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

MULTIFUSE, SMD, 0.75A; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Reset Ptc, 30V, 0.75A, Smd, Reel; Thermistor Mounting Bourns - 06X6356 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Reset Ptc, 30V, 0.75A, Smd, Reel; Thermistor Mounting Bourns
06X6356
Fuse, Reset Ptc, 30V, 0.75A, Smd, Reel; Thermistor Mounting Bourns 06X6356
FUSE, RESET PTC, 30V, 0.75A, SMD, REEL; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESET PTC, 30V, 0.75A, SMD, REEL; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-SM075-2 MF-SM075-2 70154126 05B2580 38K5128
Product Name 30V 750MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse;Resettable;0.75A;Dims 0.314x0.214x0.129";SMT;30VDC;DCR 0.23 Ohms;PCB Fuse, Ptc Reset, 30V, 750Ma, Smd; Pptc Case Style Bourns Multifuse, Smd, 0.75A; Thermistor Mounting Bourns
Mounting Surface Mount Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 7897842 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002313509 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details