Bourns, Inc. Resettable Fuses MF-R040

Description
Fuse, PTC, Resettable, Radial, 400mA
Request a Quote Datasheet
Description
Fuse, PTC, Resettable, Radial, 400mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 6478471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478471
Resettable Fuses 6478471
Fuse, PTC, Resettable, Radial, 400mA

Fuse, PTC, Resettable, Radial, 400mA

Supplier's Site
Singapore, Singapore
60V 400MA Circuit Protection Fuse
150-MF-R040
60V 400MA Circuit Protection Fuse 150-MF-R040
PTC RESET FUSE 60V 400MA RADIAL Product overview: MF-R040 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 400MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R040 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 400MA RADIAL Product overview: MF-R040 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 400MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-R040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R040
Circuit Protection - PTC Resettable Fuses MF-R040
PTC RESET FUSE 60V 400MA RADIAL

PTC RESET FUSE 60V 400MA RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 6478471 150-MF-R040 MF-R040
Product Name Resettable Fuses 60V 400MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Features Resettable
Rated Voltage 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details