Littelfuse, Inc. 60V 140MA Circuit Protection Fuse MINISMDC014F-2

Description
PTC RESET FUSE 60V 140MA 1812 Product overview: MINISMDC014F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 140MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 140MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC014F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 140MA 1812 Product overview: MINISMDC014F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 140MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 140MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC014F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 140MA Circuit Protection Fuse
150-MINISMDC014F-2
60V 140MA Circuit Protection Fuse 150-MINISMDC014F-2
PTC RESET FUSE 60V 140MA 1812 Product overview: MINISMDC014F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 140MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 140MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC014F-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 140MA 1812 Product overview: MINISMDC014F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 140MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 140MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC014F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Reset, 60V, 140Ma, 1812, Full Reel; Pptc Case Style Littelfuse - 98H4534 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 140Ma, 1812, Full Reel; Pptc Case Style Littelfuse
98H4534
Fuse, Ptc Reset, 60V, 140Ma, 1812, Full Reel; Pptc Case Style Littelfuse 98H4534
FUSE, PTC RESET, 60V, 140mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:60VDC; Holding Current:140mA; Tripping Current:280mA; Time to Trip:0.008s; Length:4.73mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 140mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:60VDC; Holding Current:140mA; Tripping Current:280mA; Time to Trip:0.008s; Length:4.73mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset; Product Range Littelfuse - 42M2340 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Product Range Littelfuse
42M2340
Fuse, Ptc Reset; Product Range Littelfuse 42M2340
FUSE, PTC RESET; Product Range:PolySwitch miniSMDC Series; Voltage Rating:60VDC; Holding Current:140mA; Tripping Current:280mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

FUSE, PTC RESET; Product Range:PolySwitch miniSMDC Series; Voltage Rating:60VDC; Holding Current:140mA; Tripping Current:280mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 60V, 140Ma, 1812; Pptc Case Style Littelfuse - 69K8005 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 140Ma, 1812; Pptc Case Style Littelfuse
69K8005
Fuse, Ptc Reset, 60V, 140Ma, 1812; Pptc Case Style Littelfuse 69K8005
FUSE, PTC RESET, 60V, 140mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:60VDC; Holding Current:140mA; Tripping Current:280mA; Time to Trip:0.008s; Current Rating Max:10A RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 140mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:60VDC; Holding Current:140mA; Tripping Current:280mA; Time to Trip:0.008s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MINISMDC014F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC014F-2
Circuit Protection - PTC Resettable Fuses MINISMDC014F-2
PTC RESET FUSE 60V 140MA 1812

PTC RESET FUSE 60V 140MA 1812

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MINISMDC014F-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MINISMDC014F-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MINISMDC014F-2
60V 140mA 10A 280mA 1812 Resettable Fuses ROHS

60V 140mA 10A 280mA 1812 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-MINISMDC014F-2 98H4534 42M2340 MINISMDC014F-2 MINISMDC014F-2
Product Name 60V 140MA Circuit Protection Fuse Fuse, Ptc Reset, 60V, 140Ma, 1812, Full Reel; Pptc Case Style Littelfuse Fuse, Ptc Reset; Product Range Littelfuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2486-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Auto fuses and Accessories -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers