Bourns, Inc. Resettable Fuses MF-R017

Description
Fuse, PTC, Resettable, Radial, 170mA
Request a Quote Datasheet
Description
Fuse, PTC, Resettable, Radial, 170mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 6478437P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478437P
Resettable Fuses 6478437P
Fuse, PTC, Resettable, Radial, 170mA

Fuse, PTC, Resettable, Radial, 170mA

Supplier's Site
Singapore, Singapore
60V 170MA Circuit Protection Fuse
150-MF-R017
60V 170MA Circuit Protection Fuse 150-MF-R017
PTC RESET FUSE 60V 170MA RADIAL Product overview: MF-R017 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 170MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R017 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 170MA RADIAL Product overview: MF-R017 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 170MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R017 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-R017 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R017
Circuit Protection - PTC Resettable Fuses MF-R017
PTC RESET FUSE 60V 170MA RADIAL

PTC RESET FUSE 60V 170MA RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 6478437P 150-MF-R017 MF-R017
Product Name Resettable Fuses 60V 170MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Features Resettable
Rated Voltage 60 volts
Rated Current 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers
Fuses - 002631005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 6 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers