Bourns, Inc. 60V 130MA Circuit Protection Fuse MF-SM013/250V-2

Description
PTC RESET FUSE 60V 130MA 2SMD Product overview: MF-SM013/250V-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 130MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM013/250V-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 130MA 2SMD Product overview: MF-SM013/250V-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 130MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM013/250V-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 130MA Circuit Protection Fuse
150-MF-SM013/250V-2
60V 130MA Circuit Protection Fuse 150-MF-SM013/250V-2
PTC RESET FUSE 60V 130MA 2SMD Product overview: MF-SM013/250V-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 130MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM013/250V-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 130MA 2SMD Product overview: MF-SM013/250V-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 130MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM013/250V-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-SM013/250V-2 - 1075798-MF-SM013/250V-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-SM013/250V-2
1075798-MF-SM013/250V-2
PTC Resettable Fuses - MF-SM013/250V-2 1075798-MF-SM013/250V-2
Manufacturer: Bourns Inc. Win Source Part Number: 1075798-MF-SM013/250 V-2 Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.402" (10.20mm) Voltage - Max: 60V (250V Int) Current - Max: 3A Current - Hold (Ih) (Max): 130mA Family Name: MF-SM013/250V Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.350" L x 0.283" W (8.90mm x 7.20mm) Resistance - Initial (Ri) (Min): 4 Ohm Resistance - Post Trip (R1) (Max): 16 Ohm Alternative Parts (Cross-Reference): MF-SM013/250V; Introduction Date: October 14, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1075798-MF-SM013/250V-2
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.402" (10.20mm)
Voltage - Max: 60V (250V Int)
Current - Max: 3A
Current - Hold (Ih) (Max): 130mA
Family Name: MF-SM013/250V
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.350" L x 0.283" W (8.90mm x 7.20mm)
Resistance - Initial (Ri) (Min): 4 Ohm
Resistance - Post Trip (R1) (Max): 16 Ohm
Alternative Parts (Cross-Reference): MF-SM013/250V;
Introduction Date: October 14, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MF-SM013/250V-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SM013/250V-2
Circuit Protection - PTC Resettable Fuses MF-SM013/250V-2
PTC RESET FUSE 60V 130MA 2SMD

PTC RESET FUSE 60V 130MA 2SMD

Supplier's Site
Fuse, Ptc Reset, 60V, 130Ma, Smd; Product Range Bourns - 32K6248 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 130Ma, Smd; Product Range Bourns
32K6248
Fuse, Ptc Reset, 60V, 130Ma, Smd; Product Range Bourns 32K6248
FUSE, PTC RESET, 60V, 130mA, SMD; Product Range:MF-SM Series; Voltage Rating:60V; Holding Current:130mA; Tripping Current:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 130mA, SMD; Product Range:MF-SM Series; Voltage Rating:60V; Holding Current:130mA; Tripping Current:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-MF-SM013/250V-2 1075798-MF-SM013/250V-2 MF-SM013/250V-2 32K6248
Product Name 60V 130MA Circuit Protection Fuse PTC Resettable Fuses - MF-SM013/250V-2 Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 60V, 130Ma, Smd; Product Range Bourns
Mounting Surface Mount SMD (SMT)
Unlock Full Specs
to access all available technical data