The MF-MSMF010 is a PTC resettable fuse designed for surface mount applications, featuring a maximum voltage rating of 60V and a hold current of 0.1A. It has a trip current of 0.3A and operates effectively within a temperature range of -40 °C to +85 °C. This component is RoHS compliant and AEC-Q200 approved, making it suitable for automotive applications. The fuse is packaged for automated assembly, with a standard footprint of 1812 mils (4532 mm). It is compatible with both lead and lead-free solder reflow profiles, ensuring versatility in manufacturing processes. The device is intended for overcurrent and overtemperature protection in various electronic applications, including automotive electronics and PC peripherals.
PTC RESET FUSE 60V 100MA 1812 Product overview: MF-MSMF010-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF010-2 can be used for catalog matching and distributor lookup.
MF-MSMF Series, Surface Mounted PTC Resettable Fuses, 0.8 W Tripped Power Dissipation @ +23 °C
Terminal Material: Solder-plated copper. Termination Pad Solderability: Meets EIA specification RS-186-9E, ANSI/J-STD-002 Category 3.
Features
60V 100mA 40A 300mA 1812 Resettable Fuses ROHS
PTC RESET FUSE 60V 100MA 1812
FUSE, PTC RESET, 60V, 100mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:40A; Length:4.55mm RoHS Compliant: Yes
FUSE, PTC RESET, 60V, 0.1A, SMD; Thermistor Mounting:SMD; Product Range:MF-MSMF Series; Holding Current:100mA; Tripping Current:300mA; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 60V, 100mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-MF-MSMF010-2 | 70153462 | MF-MSMF010-2 | MF-MSMF010-2 | 02J2714 | 38K5088 | 87W6083 |
| Product Name | 60V 100MA Circuit Protection Fuse | Fuse;Resettable;40A;Sz 4532;Dims 0.186x0.134x0.043";SMT;60VDC;DCR 0.7 Ohms;PCB | TVS/Fuse/Board Level Protection >> Resettable Fuses | Circuit Protection - PTC Resettable Fuses | Fuse, Ptc Reset, 60V, 100Ma, 1812; Pptc Case Style Bourns | Fuse, Ptc Reset, 60V, 0.1A, Smd; Thermistor Mounting Bourns | Fuse, Resettable Ptc, 60V, 100Ma, 1812, Full Reel; Pptc Case Style Bourns |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | |||||
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |