Bourns MF-USMF035-2 Resettable Fuse
Bourns MF-USMF035-2 Resettable Fuse
PTC RESET FUSE 6V 350MA 1210 Product overview: MF-USMF035-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF035-2 can be used for catalog matching and distributor lookup.
The MF-USMF surface mount series is part of the Bourns Multifuse family of Polymer Positive Temperature Coefficient (PPTC) “resettable fuses” which are used in a wide variety of circuit protection applications. The resettable overcurrent protection offers greater reliability and longer part life. Features
FUSE, PTC RESET, 6V, 350mA, 1210; Product Range:MF-USMF Series; Voltage Rating:6V; Holding Current:350mA; Tripping Current:750mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:0.8mm; Length:3.22mm RoHS Compliant: Yes
FUSE, PTC RESET, 6V, 0.35A, SMD; Thermistor Mounting:SMD; Product Range:MF-USMF Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
PTC RESET FUSE 6V 350MA 1210
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 6478392 | 150-MF-USMF035-2 | 70153611 | 83K0355 | MF-USMF035-2 |
| Product Name | Resettable Fuses | 6V 350MA Circuit Protection Fuse | Fuse;Resettable;Fast Acting;40A;Sz 1210;Dims 0.135x0.11x0.033";SMT;6VDC;PCB | Fuse, Ptc Reset, 6V, 350Ma, 1210; Product Range Bourns | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS | RoHS | RoHS | ||
| Features | Resettable | Fast Acting | |||
| Rated Voltage | 6 volts | 6 volts | 6 volts | ||
| Rated Current | 40 amps | 40 amps | 40 amps |