Bourns, Inc. 6V 350MA Circuit Protection Fuse MF-NSMF035-2

Description
PTC RESET FUSE 6V 350MA 1206 Product overview: MF-NSMF035-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSMF035-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 350MA 1206 Product overview: MF-NSMF035-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSMF035-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 350MA Circuit Protection Fuse
150-MF-NSMF035-2
6V 350MA Circuit Protection Fuse 150-MF-NSMF035-2
PTC RESET FUSE 6V 350MA 1206 Product overview: MF-NSMF035-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSMF035-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 350MA 1206 Product overview: MF-NSMF035-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSMF035-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-NSMF035-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-NSMF035-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-NSMF035-2
6V 350mA 100A 750mA 1206 Resettable Fuses ROHS

6V 350mA 100A 750mA 1206 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Ptc Reset, 6V, 350Ma, 1206; Pptc Case Style Bourns - 61J7366 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 350Ma, 1206; Pptc Case Style Bourns
61J7366
Fuse, Ptc Reset, 6V, 350Ma, 1206; Pptc Case Style Bourns 61J7366
FUSE, PTC RESET, 6V, 350mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:100A; External Width:3.2mm RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 350mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:100A; External Width:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multifuse, Smd, 0.35A; Thermistor Mounting Bourns - 97K4783 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Smd, 0.35A; Thermistor Mounting Bourns
97K4783
Multifuse, Smd, 0.35A; Thermistor Mounting Bourns 97K4783
MULTIFUSE, SMD, 0.35A; Thermistor Mounting:SMD; Product Range:MF-NSMF Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive QualificationRoHS Compliant: Yes

MULTIFUSE, SMD, 0.35A; Thermistor Mounting:SMD; Product Range:MF-NSMF Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive QualificationRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-NSMF035-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-NSMF035-2
Circuit Protection - PTC Resettable Fuses MF-NSMF035-2
PTC RESET FUSE 6V 350MA 1206

PTC RESET FUSE 6V 350MA 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-NSMF035-2 MF-NSMF035-2 61J7366 97K4783 MF-NSMF035-2
Product Name 6V 350MA Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Ptc Reset, 6V, 350Ma, 1206; Pptc Case Style Bourns Multifuse, Smd, 0.35A; Thermistor Mounting Bourns Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8470TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
MCB Bus Bar Connector - 1492-AAT1LP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(D11) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details