Littelfuse, Inc. PTC Resettable Fuses - MICROSMD175F-2 MICROSMD175F-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1077332-MICROSMD175F -2 Packaging: Reel - TR Type: Polymeric Approvals: CSA, TUV, UL Mounting: SMD (SMT) Thickness (Max): 0.030" (0.76mm) Voltage - Max: 6V Current - Max: 40A Current - Hold (Ih) (Max): 1.75A Current - Trip (It): 3.5A Time to Trip: 800ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 25 mOhm Resistance - Post Trip (R1) (Max): 80 mOhm Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1077332-MICROSMD175F -2 Packaging: Reel - TR Type: Polymeric Approvals: CSA, TUV, UL Mounting: SMD (SMT) Thickness (Max): 0.030" (0.76mm) Voltage - Max: 6V Current - Max: 40A Current - Hold (Ih) (Max): 1.75A Current - Trip (It): 3.5A Time to Trip: 800ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 25 mOhm Resistance - Post Trip (R1) (Max): 80 mOhm Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MICROSMD175F-2 - 1077332-MICROSMD175F-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MICROSMD175F-2
1077332-MICROSMD175F-2
PTC Resettable Fuses - MICROSMD175F-2 1077332-MICROSMD175F-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1077332-MICROSMD175F -2 Packaging: Reel - TR Type: Polymeric Approvals: CSA, TUV, UL Mounting: SMD (SMT) Thickness (Max): 0.030" (0.76mm) Voltage - Max: 6V Current - Max: 40A Current - Hold (Ih) (Max): 1.75A Current - Trip (It): 3.5A Time to Trip: 800ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 25 mOhm Resistance - Post Trip (R1) (Max): 80 mOhm Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1077332-MICROSMD175F-2
Packaging: Reel - TR
Type: Polymeric
Approvals: CSA, TUV, UL
Mounting: SMD (SMT)
Thickness (Max): 0.030" (0.76mm)
Voltage - Max: 6V
Current - Max: 40A
Current - Hold (Ih) (Max): 1.75A
Current - Trip (It): 3.5A
Time to Trip: 800ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 25 mOhm
Resistance - Post Trip (R1) (Max): 80 mOhm
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuse, Ptc Reset, 6V, 1.75A, 1210, Full Reel; Pptc Case Style Littelfuse - 40K7556 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 1.75A, 1210, Full Reel; Pptc Case Style Littelfuse
40K7556
Fuse, Ptc Reset, 6V, 1.75A, 1210, Full Reel; Pptc Case Style Littelfuse 40K7556
FUSE, PTC RESET, 6V, 1.75A, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.8s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 1.75A, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.8s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Polyswitch, Smd, 1210, 1.75A; Thermistor Mounting Littelfuse - 42M2339 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Smd, 1210, 1.75A; Thermistor Mounting Littelfuse
42M2339
Polyswitch, Smd, 1210, 1.75A; Thermistor Mounting Littelfuse 42M2339
POLYSWITCH, SMD, 1210, 1.75A; Thermistor Mounting:SMD; Product Range:PolySwitch microSMD Series; Holding Current:1.75A; Tripping Current:3.5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, SMD, 1210, 1.75A; Thermistor Mounting:SMD; Product Range:PolySwitch microSMD Series; Holding Current:1.75A; Tripping Current:3.5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MICROSMD175F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MICROSMD175F-2
Circuit Protection - PTC Resettable Fuses MICROSMD175F-2
PTC RESET FUSE 6V 1.75A 1210

PTC RESET FUSE 6V 1.75A 1210

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1077332-MICROSMD175F-2 40K7556 42M2339 MICROSMD175F-2
Product Name PTC Resettable Fuses - MICROSMD175F-2 Fuse, Ptc Reset, 6V, 1.75A, 1210, Full Reel; Pptc Case Style Littelfuse Polyswitch, Smd, 1210, 1.75A; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 6 amps
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers