Bourns, Inc. 60V 500MA Circuit Protection Fuse MF-SM050-2

Description
PTC RESET FUSE 60V 500MA 2SMD Product overview: MF-SM050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM050-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 500MA 2SMD Product overview: MF-SM050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM050-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 500MA Circuit Protection Fuse
150-MF-SM050-2
60V 500MA Circuit Protection Fuse 150-MF-SM050-2
PTC RESET FUSE 60V 500MA 2SMD Product overview: MF-SM050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM050-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 500MA 2SMD Product overview: MF-SM050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM050-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 6478027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478027
Resettable Fuses 6478027
Bourns MF-SM050-2 Resettable Fuse

Bourns MF-SM050-2 Resettable Fuse

Supplier's Site
Resettable Fuses - 6478027P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478027P
Resettable Fuses 6478027P
Bourns MF-SM050-2 Resettable Fuse

Bourns MF-SM050-2 Resettable Fuse

Supplier's Site
Fuse;Resettable;0.5A;Dims 0.314x0.214x0.129
Fort Worth, TX, USA
Fuse;Resettable;0.5A;Dims 0.314x0.214x0.129";SMT;60VDC;DCR 0.35 Ohms;PCB
70154125
Fuse;Resettable;0.5A;Dims 0.314x0.214x0.129";SMT;60VDC;DCR 0.35 Ohms;PCB 70154125
Fuse;Resettable;0.5A ;Dims 0.314x0.214x0.129";S MT;60VDC;DCR 0.35 Ohms;PCB

Fuse;Resettable;0.5A;Dims 0.314x0.214x0.129";SMT;60VDC;DCR 0.35 Ohms;PCB

Supplier's Site
FUSE CIRCUIT PROTECTION T 10A - 103-MF-SM050-2 - Utmel Electronic Limited
Hong Kong, China
FUSE CIRCUIT PROTECTION T 10A
103-MF-SM050-2
FUSE CIRCUIT PROTECTION T 10A 103-MF-SM050-2
FUSE CIRCUIT PROTECTION T 10A

FUSE CIRCUIT PROTECTION T 10A

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MF-SM050-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SM050-2
Circuit Protection - PTC Resettable Fuses MF-SM050-2
PTC RESET FUSE 60V 500MA 2SMD

PTC RESET FUSE 60V 500MA 2SMD

Supplier's Site
Fuse, Ptc Reset, 60V, 500Ma, Smd; Pptc Case Style Bourns - 05B2578 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 500Ma, Smd; Pptc Case Style Bourns
05B2578
Fuse, Ptc Reset, 60V, 500Ma, Smd; Pptc Case Style Bourns 05B2578
FUSE, PTC RESET, 60V, 500mA, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:40A; External Depth:3.18mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 500mA, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:40A; External Depth:3.18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Reset, 60V, 0.5A, Smd; Thermistor Mounting Bourns - 38K5127 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 0.5A, Smd; Thermistor Mounting Bourns
38K5127
Fuse, Ptc Reset, 60V, 0.5A, Smd; Thermistor Mounting Bourns 38K5127
FUSE, PTC RESET, 60V, 0.5A, SMD; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 0.5A, SMD; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Reset Ptc, 60V, 0.5A, Smd, Reel; Thermistor Mounting Bourns - 06X6355 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Reset Ptc, 60V, 0.5A, Smd, Reel; Thermistor Mounting Bourns
06X6355
Fuse, Reset Ptc, 60V, 0.5A, Smd, Reel; Thermistor Mounting Bourns 06X6355
FUSE, RESET PTC, 60V, 0.5A, SMD, REEL; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

FUSE, RESET PTC, 60V, 0.5A, SMD, REEL; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 60V, 500Ma, Smd, Full Reel; Product Range Bourns - 87W6089 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60V, 500Ma, Smd, Full Reel; Product Range Bourns
87W6089
Fuse, Resettable Ptc, 60V, 500Ma, Smd, Full Reel; Product Range Bourns 87W6089
FUSE, RESETTABLE PTC, 60V, 500mA, SMD, FULL REEL; Product Range:MF-SM Series; Voltage Rating:60V; Holding Current:500mA; Tripping Current:1A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Operating Voltage:60V RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60V, 500mA, SMD, FULL REEL; Product Range:MF-SM Series; Voltage Rating:60V; Holding Current:500mA; Tripping Current:1A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Operating Voltage:60V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-SM050-2 6478027 6478027P 70154125 103-MF-SM050-2 MF-SM050-2 05B2578 38K5127 87W6089
Product Name 60V 500MA Circuit Protection Fuse Resettable Fuses Resettable Fuses Fuse;Resettable;0.5A;Dims 0.314x0.214x0.129";SMT;60VDC;DCR 0.35 Ohms;PCB FUSE CIRCUIT PROTECTION T 10A Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 60V, 500Ma, Smd; Pptc Case Style Bourns Fuse, Ptc Reset, 60V, 0.5A, Smd; Thermistor Mounting Bourns Fuse, Resettable Ptc, 60V, 500Ma, Smd, Full Reel; Product Range Bourns
Mounting Surface Mount Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Resettable Resettable Resettable
Unlock Full Specs
to access all available technical data