Bourns, Inc. Resettable Fuses MF-SM030-2

Description
Bourns MF-SM030-2 Resettable Fuse
Request a Quote Datasheet
Description
Bourns MF-SM030-2 Resettable Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 6478005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478005
Resettable Fuses 6478005
Bourns MF-SM030-2 Resettable Fuse

Bourns MF-SM030-2 Resettable Fuse

Supplier's Site
Resettable Fuses - 6478005P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478005P
Resettable Fuses 6478005P
Bourns MF-SM030-2 Resettable Fuse

Bourns MF-SM030-2 Resettable Fuse

Supplier's Site
Singapore, Singapore
60V 300MA Circuit Protection Fuse
150-MF-SM030-2
60V 300MA Circuit Protection Fuse 150-MF-SM030-2
PTC RESET FUSE 60V 300MA 2SMD Product overview: MF-SM030-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 300MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM030-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 300MA 2SMD Product overview: MF-SM030-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 300MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM030-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Reset, 60V, 300Ma, Smd; Pptc Case Style Bourns - 55M3399 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 300Ma, Smd; Pptc Case Style Bourns
55M3399
Fuse, Ptc Reset, 60V, 300Ma, Smd; Pptc Case Style Bourns 55M3399
FUSE, PTC RESET, 60V, 300mA, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:40A; External Depth:3.18mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 300mA, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:40A; External Depth:3.18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Reset, 60V, 300Ma, Smd, Full Reel; Pptc Case Style Bourns - 60K6266 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 300Ma, Smd, Full Reel; Pptc Case Style Bourns
60K6266
Fuse, Ptc Reset, 60V, 300Ma, Smd, Full Reel; Pptc Case Style Bourns 60K6266
FUSE, PTC RESET, 60V, 300mA, SMD, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:40A; Length:7.98mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 300mA, SMD, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:40A; Length:7.98mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multifuse, Smd, 0.3A; Thermistor Mounting Bourns - 38K5126 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Smd, 0.3A; Thermistor Mounting Bourns
38K5126
Multifuse, Smd, 0.3A; Thermistor Mounting Bourns 38K5126
MULTIFUSE, SMD, 0.3A; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:300mA; Tripping Current:600mA; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

MULTIFUSE, SMD, 0.3A; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:300mA; Tripping Current:600mA; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-SM030-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SM030-2
Circuit Protection - PTC Resettable Fuses MF-SM030-2
PTC RESET FUSE 60V 300MA 2SMD

PTC RESET FUSE 60V 300MA 2SMD

Supplier's Site
Fuse;Resettable;0.3A;Dims 0.314x0.214x0.129
Fort Worth, TX, USA
Fuse;Resettable;0.3A;Dims 0.314x0.214x0.129";SMT;60VDC;DCR 0.9 Ohms;PCB
70154124
Fuse;Resettable;0.3A;Dims 0.314x0.214x0.129";SMT;60VDC;DCR 0.9 Ohms;PCB 70154124
Fuse;Resettable;0.3A ;Dims 0.314x0.214x0.129";S MT;60VDC;DCR 0.9 Ohms;PCB

Fuse;Resettable;0.3A;Dims 0.314x0.214x0.129";SMT;60VDC;DCR 0.9 Ohms;PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 6478005 150-MF-SM030-2 55M3399 38K5126 MF-SM030-2 70154124
Product Name Resettable Fuses 60V 300MA Circuit Protection Fuse Fuse, Ptc Reset, 60V, 300Ma, Smd; Pptc Case Style Bourns Multifuse, Smd, 0.3A; Thermistor Mounting Bourns Circuit Protection - PTC Resettable Fuses Fuse;Resettable;0.3A;Dims 0.314x0.214x0.129";SMT;60VDC;DCR 0.9 Ohms;PCB
Approvals / Standards RoHS RoHS RoHS RoHS
Features Resettable
Rated Voltage 60 volts 60 volts 60 volts 60 volts
Rated Current 40 amps 40 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers
Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details