Electric Fuse, Fast Blow, 30A, 100000A (IR), Product overview: KLKD030.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 100000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 100000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD030.T can be used for catalog matching and distributor lookup.
30A 600V AC 600V DC Fuse Cartridge Holder
Littelfuse KLKD030.T Cartridge Fuse
Littelfuse KLKD030.T Cartridge Fuse
Manufacturer: Littelfuse Inc.
Win Source Part Number: 777999-KLKD030.T
Series: POWR-GARD KLKD
Packaging: Bulk
Package: Cartridge, Non-Standard
Current Rating: 30A
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Voltage Rating - DC: 600V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 100kA AC, 50kA DC
Melting I2t: 1409
Approvals: CE, CSA, UL
Applications: Solar (Photovoltaic)
Mounting: Holder
Resistance: 0.002776 Ohm
Family Name: KLKD
Categories: Circuit Protection
Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
Alternative Parts (Cross-Reference): KLKD030; KLKD030.;
Introduction Date: March 20, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
FUSE, 30A, 600V, FAST ACTING; Product Range:POWR-GARD KLKD Series; Fuse Current:30A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Body Material:Melamine RoHS Compliant: Yes
Industrial / Power Fuse, 600 V, 600 V, 30 A, Fast Acting, 10mm x 38mm, 13/32" x 1-1/2" RoHS Compliant: Yes
FUSE CARTRIDGE 30A 600VAC/VDC
- Fuses ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-KLKD030.T | 5666-KLKD030.T-ND | 8207209P | 8207209 | 777999-KLKD030.T | 02B8066 | 68X2870 | KLKD030.T | KLKD030.T |
| Product Name | 30A 100000A Circuit Protection Fuse | Electrical, Specialty Fuses | Cartridge Fuses | Cartridge Fuses | Electrical, Specialty Fuses - KLKD030.T | Fuse, 30A, 600V, Fast Acting; Product Range Littelfuse | Industrial / Power Fuse, 600 V, 600 V, 30 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse | Circuit Protection - Electrical, Specialty Fuses | TVS/Fuse/Board Level Protection >> Fuses |
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS; UL | RoHS | RoHS | RoHS | ||
| Rated Voltage | 600 volts | 600 volts | 600 volts | 600 volts | 600 volts | ||||
| Rated Current | 30 amps | 30 amps | 30 amps | 30 amps | 30 amps | 30 amps |