Bourns, Inc. 60V 650MA Circuit Protection Fuse MF-R065

Description
PTC RESET FUSE 60V 650MA RADIAL Product overview: MF-R065 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 650MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 650MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R065 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 650MA RADIAL Product overview: MF-R065 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 650MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 650MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R065 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 650MA Circuit Protection Fuse
150-MF-R065
60V 650MA Circuit Protection Fuse 150-MF-R065
PTC RESET FUSE 60V 650MA RADIAL Product overview: MF-R065 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 650MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 650MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R065 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 650MA RADIAL Product overview: MF-R065 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 650MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 650MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R065 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 6478487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478487
Resettable Fuses 6478487
Fuse, PTC, Resettable, Radial, 650mA

Fuse, PTC, Resettable, Radial, 650mA

Supplier's Site
Resettable Fuses - 6478487P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478487P
Resettable Fuses 6478487P
Fuse, PTC, Resettable, Radial, 650mA

Fuse, PTC, Resettable, Radial, 650mA

Supplier's Site
Fuse;Resettable;40A;Dims 0.382x0.122
Fort Worth, TX, USA
Fuse;Resettable;40A;Dims 0.382x0.122";Radial;60VDC;DCR 0.27 Ohms;PCB
70154122
Fuse;Resettable;40A;Dims 0.382x0.122";Radial;60VDC;DCR 0.27 Ohms;PCB 70154122
Fuse;Resettable;40A; Dims 0.382x0.122";Radial; 60VDC;DCR 0.27 Ohms;PCB

Fuse;Resettable;40A;Dims 0.382x0.122";Radial;60VDC;DCR 0.27 Ohms;PCB

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-R065 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-R065
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-R065
60V 650mA 40A 1.3A Plugin Resettable Fuses ROHS

60V 650mA 40A 1.3A Plugin Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-R065 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R065
Circuit Protection - PTC Resettable Fuses MF-R065
PTC RESET FUSE 60V 650MA RADIAL

PTC RESET FUSE 60V 650MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-R065 6478487 6478487P 70154122 MF-R065 MF-R065
Product Name 60V 650MA Circuit Protection Fuse Resettable Fuses Resettable Fuses Fuse;Resettable;40A;Dims 0.382x0.122";Radial;60VDC;DCR 0.27 Ohms;PCB TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Resettable Resettable Resettable
Unlock Full Specs
to access all available technical data