Bourns, Inc. 30V 50MA Circuit Protection Fuse MF-USMF005-2

Description
PTC RESET FUSE 30V 50MA 1210 Product overview: MF-USMF005-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 50MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF005-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 30V 50MA 1210 Product overview: MF-USMF005-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 50MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF005-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 50MA Circuit Protection Fuse
150-MF-USMF005-2
30V 50MA Circuit Protection Fuse 150-MF-USMF005-2
PTC RESET FUSE 30V 50MA 1210 Product overview: MF-USMF005-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 50MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF005-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 30V 50MA 1210 Product overview: MF-USMF005-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 50MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF005-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 6478342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478342
Resettable Fuses 6478342
Bourns MF-USMF005-2 Resettable Fuse

Bourns MF-USMF005-2 Resettable Fuse

Supplier's Site
Resettable Fuses - 6478342P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478342P
Resettable Fuses 6478342P
Bourns MF-USMF005-2 Resettable Fuse

Bourns MF-USMF005-2 Resettable Fuse

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-USMF005-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-USMF005-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-USMF005-2
30V 50mA 10A 150mA 1210 Resettable Fuses ROHS

30V 50mA 10A 150mA 1210 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-USMF005-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-USMF005-2
Circuit Protection - PTC Resettable Fuses MF-USMF005-2
PTC RESET FUSE 30V 50MA 1210

PTC RESET FUSE 30V 50MA 1210

Supplier's Site
Fuse;Resettable;Fast Acting;10A;Sz 1210;Dims 0.135x0.11x0.043
Fort Worth, TX, USA
Fuse;Resettable;Fast Acting;10A;Sz 1210;Dims 0.135x0.11x0.043";SMT;30VDC;PCB
70153608
Fuse;Resettable;Fast Acting;10A;Sz 1210;Dims 0.135x0.11x0.043";SMT;30VDC;PCB 70153608
Fuse;Resettable;Fast Acting;10A;Sz 1210;Dims 0.135x0.11x0.043";SM T;30VDC;PCB

Fuse;Resettable;Fast Acting;10A;Sz 1210;Dims 0.135x0.11x0.043";SMT;30VDC;PCB

Supplier's Site
Fuse, Ptc Reset, 30V, 50Ma, 1210; Pptc Case Style Bourns - 75K7706 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 50Ma, 1210; Pptc Case Style Bourns
75K7706
Fuse, Ptc Reset, 30V, 50Ma, 1210; Pptc Case Style Bourns 75K7706
FUSE, PTC RESET, 30V, 50mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:30VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:1.5s; Current Rating Max:10A; External Depth:0.95mm RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 50mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:30VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:1.5s; Current Rating Max:10A; External Depth:0.95mm RoHS Compliant: Yes

Supplier's Site
Fuse, Reset Ptc, 30V, 0.5A, 1210, Reel; Thermistor Mounting Bourns - 06X6359 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Reset Ptc, 30V, 0.5A, 1210, Reel; Thermistor Mounting Bourns
06X6359
Fuse, Reset Ptc, 30V, 0.5A, 1210, Reel; Thermistor Mounting Bourns 06X6359
FUSE, RESET PTC, 30V, 0.5A, 1210, REEL; Thermistor Mounting:SMD; Product Range:MF-USMF Series; Holding Current:50mA; Tripping Current:150mA; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESET PTC, 30V, 0.5A, 1210, REEL; Thermistor Mounting:SMD; Product Range:MF-USMF Series; Holding Current:50mA; Tripping Current:150mA; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 30V, 0.05A, 1210; Thermistor Mounting Bourns - 47Y7174 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30V, 0.05A, 1210; Thermistor Mounting Bourns
47Y7174
Fuse, Resettable Ptc, 30V, 0.05A, 1210; Thermistor Mounting Bourns 47Y7174
FUSE, RESETTABLE PTC, 30V, 0.05A, 1210; Thermistor Mounting:SMD; Product Range:MF-USMF Series; Holding Current:50mA; Tripping Current:150mA; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30V, 0.05A, 1210; Thermistor Mounting:SMD; Product Range:MF-USMF Series; Holding Current:50mA; Tripping Current:150mA; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-USMF005-2 6478342 MF-USMF005-2 MF-USMF005-2 70153608 75K7706 06X6359 47Y7174
Product Name 30V 50MA Circuit Protection Fuse Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse;Resettable;Fast Acting;10A;Sz 1210;Dims 0.135x0.11x0.043";SMT;30VDC;PCB Fuse, Ptc Reset, 30V, 50Ma, 1210; Pptc Case Style Bourns Fuse, Reset Ptc, 30V, 0.5A, 1210, Reel; Thermistor Mounting Bourns Fuse, Resettable Ptc, 30V, 0.05A, 1210; Thermistor Mounting Bourns
Mounting Surface Mount Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Resettable Resettable Fast Acting Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF877 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Fuses - 004110497 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers