Bourns, Inc. PTC Resettable Fuses - MF-RM025/240-2 MF-RM025/240-2

Description
Manufacturer: Bourns Inc. Win Source Part Number: 884556-MF-RM025/240- 2 Series: Multifuse®, MF-RM Operating Temperature Range: -20°C ~ 85°C Features: Polymeric PTC Resettable Fuse 240V (265V Int) 250 mA Ih Through Hole Radial, Disc Package: Reel - TR Package: Radial, Disc Mounting: Through Hole Family Name: MF-RM Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-RM025/240-2CT, MFRM0252402, 2266-MF-RM025/240-2, MF-RM025/240-2TR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 884556-MF-RM025/240- 2 Series: Multifuse®, MF-RM Operating Temperature Range: -20°C ~ 85°C Features: Polymeric PTC Resettable Fuse 240V (265V Int) 250 mA Ih Through Hole Radial, Disc Package: Reel - TR Package: Radial, Disc Mounting: Through Hole Family Name: MF-RM Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-RM025/240-2CT, MFRM0252402, 2266-MF-RM025/240-2, MF-RM025/240-2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-RM025/240-2 - 884556-MF-RM025/240-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-RM025/240-2
884556-MF-RM025/240-2
PTC Resettable Fuses - MF-RM025/240-2 884556-MF-RM025/240-2
Manufacturer: Bourns Inc. Win Source Part Number: 884556-MF-RM025/240- 2 Series: Multifuse®, MF-RM Operating Temperature Range: -20°C ~ 85°C Features: Polymeric PTC Resettable Fuse 240V (265V Int) 250 mA Ih Through Hole Radial, Disc Package: Reel - TR Package: Radial, Disc Mounting: Through Hole Family Name: MF-RM Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-RM025/240-2CT, MFRM0252402, 2266-MF-RM025/240-2, MF-RM025/240-2TR

Manufacturer: Bourns Inc.
Win Source Part Number: 884556-MF-RM025/240-2
Series: Multifuse®, MF-RM
Operating Temperature Range: -20°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 240V (265V Int) 250 mA Ih Through Hole Radial, Disc
Package: Reel - TR
Package: Radial, Disc
Mounting: Through Hole
Family Name: MF-RM
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: MF-RM025/240-2CT, MFRM0252402, 2266-MF-RM025/240-2, MF-RM025/240-2TR

Buy Now Datasheet
Singapore, Singapore
240V 250MA Circuit Protection Fuse
150-MF-RM025/240-2
240V 250MA Circuit Protection Fuse 150-MF-RM025/240-2
PTC RESET FUSE 240V 250MA RADIAL Product overview: MF-RM025/240-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 250MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 240V, 250MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RM025/240-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 240V 250MA RADIAL Product overview: MF-RM025/240-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 250MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 240V, 250MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RM025/240-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 7756044P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7756044P
Resettable Fuses 7756044P
Radial Leaded PTC Resettable Fuse 0.25A

Radial Leaded PTC Resettable Fuse 0.25A

Supplier's Site
Resettable Fuses - 7756044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7756044
Resettable Fuses 7756044
Radial Leaded PTC Resettable Fuse 0.25A

Radial Leaded PTC Resettable Fuse 0.25A

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MF-RM025/240-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-RM025/240-2
Circuit Protection - PTC Resettable Fuses MF-RM025/240-2
PTC RESET FUSE 240V 250MA RADIAL

PTC RESET FUSE 240V 250MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 884556-MF-RM025/240-2 150-MF-RM025/240-2 7756044P 7756044 MF-RM025/240-2
Product Name PTC Resettable Fuses - MF-RM025/240-2 240V 250MA Circuit Protection Fuse Resettable Fuses Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Approvals / Standards RoHS RoHS RoHS
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002625034 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 20 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details