Bourns, Inc. 6V 3A Circuit Protection Fuse MF-LSMF300X-2

Description
PTC RESET FUSE 6V 3A 2920 Product overview: MF-LSMF300X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-LSMF300X-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 3A 2920 Product overview: MF-LSMF300X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-LSMF300X-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 3A Circuit Protection Fuse
150-MF-LSMF300X-2
6V 3A Circuit Protection Fuse 150-MF-LSMF300X-2
PTC RESET FUSE 6V 3A 2920 Product overview: MF-LSMF300X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-LSMF300X-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 3A 2920 Product overview: MF-LSMF300X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-LSMF300X-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-LSMF300X-2 - 801664-MF-LSMF300X-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-LSMF300X-2
801664-MF-LSMF300X-2
PTC Resettable Fuses - MF-LSMF300X-2 801664-MF-LSMF300X-2
Manufacturer: Bourns Inc. Win Source Part Number: 801664-MF-LSMF300X-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 40A Current - Trip (It): 5A Time to Trip: 20s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 15 mOhms Manufacturer Package: 2920 (7351 Metric), Concave Current - Hold (Ih) (Maximum): 3A Thickness (Maximum): 0.033" (0.85mm) Resistance - Post Trip (R1) (Maximum): 48 mOhms Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: MF-LSMF

Manufacturer: Bourns Inc.
Win Source Part Number: 801664-MF-LSMF300X-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 6V
Current - Max: 40A
Current - Trip (It): 5A
Time to Trip: 20s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Resistance - Initial (Ri) (Min): 15 mOhms
Manufacturer Package: 2920 (7351 Metric), Concave
Current - Hold (Ih) (Maximum): 3A
Thickness (Maximum): 0.033" (0.85mm)
Resistance - Post Trip (R1) (Maximum): 48 mOhms
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: MF-LSMF

Buy Now
Circuit Protection - PTC Resettable Fuses - MF-LSMF300X-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-LSMF300X-2
Circuit Protection - PTC Resettable Fuses MF-LSMF300X-2
PTC RESET FUSE 6V 3A 2920

PTC RESET FUSE 6V 3A 2920

Supplier's Site
Multifuse, 2920 Smd, 3A; Thermistor Mounting Bourns - 65T3731 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, 2920 Smd, 3A; Thermistor Mounting Bourns
65T3731
Multifuse, 2920 Smd, 3A; Thermistor Mounting Bourns 65T3731
MULTIFUSE, 2920 SMD, 3A; Thermistor Mounting:SMD; Product Range:MF-LSMF Series; Holding Current:3A; Tripping Current:5A; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

MULTIFUSE, 2920 SMD, 3A; Thermistor Mounting:SMD; Product Range:MF-LSMF Series; Holding Current:3A; Tripping Current:5A; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-MF-LSMF300X-2 801664-MF-LSMF300X-2 MF-LSMF300X-2 65T3731
Product Name 6V 3A Circuit Protection Fuse PTC Resettable Fuses - MF-LSMF300X-2 Circuit Protection - PTC Resettable Fuses Multifuse, 2920 Smd, 3A; Thermistor Mounting Bourns
Mounting Surface Mount SMD
Unlock Full Specs
to access all available technical data