Bourns MF-NSMF200-2 Resettable Fuse
Bourns MF-NSMF200-2 Resettable Fuse
PTC RESET FUSE 6V 2A 1206 Product overview: MF-NSMF200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSMF200-2 can be used for catalog matching and distributor lookup.
PTC RESET FUSE 6V 2A 1206
Terminal Material: Solder-plated copper. Termination Pad Solderability: Meets EIA specification RS-186-9E, ANSI/J-STD-002 Category 3.
Features
FUSE, PTC RESET, 6V, 2A, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:1s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
MULTIFUSE, 1206, 2A; Thermistor Mounting:SMD; Product Range:MF-NSMF Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 6V, 2A, 1206, FULL REEL; Product Range:MF-NSMF Series; Voltage Rating:6V; Holding Current:2A; Tripping Current:4A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Initial Resistance Max:0.085ohmRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 6478336 | 6478336P | 150-MF-NSMF200-2 | MF-NSMF200-2 | 70153661 | 75K7626 | 58T4891 | 84W7274 |
| Product Name | Resettable Fuses | Resettable Fuses | 6V 2A Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Fuse;Resettable;Fast Acting;100A;Sz 1206;Dims 0.138x0.071x0.063";SMT;6VDC;PCB | Fuse, Ptc Reset, 6V, 2A, 1206; Pptc Case Style Bourns | Multifuse, 1206, 2A; Thermistor Mounting Bourns | Fuse, Resettable Ptc, 6V, 2A, 1206, Full Reel; Product Range Bourns |
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Features | Resettable | Resettable | Fast Acting | Resettable | ||||
| Rated Voltage | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts | ||
| Rated Current | 100 amps | 100 amps | 100 amps | 100 amps |