Bourns, Inc. 30V 2A Circuit Protection Fuse MF-S200

Description
PTC RESET FUSE 30V 2A STRAP Product overview: MF-S200 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-S200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 30V 2A STRAP Product overview: MF-S200 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-S200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2A Circuit Protection Fuse
150-MF-S200
30V 2A Circuit Protection Fuse 150-MF-S200
PTC RESET FUSE 30V 2A STRAP Product overview: MF-S200 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-S200 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 30V 2A STRAP Product overview: MF-S200 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-S200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-S200 - 926979-MF-S200 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-S200
926979-MF-S200
PTC Resettable Fuses - MF-S200 926979-MF-S200
Manufacturer: Bourns Inc. Win Source Part Number: 926979-MF-S200 Series: Multifuse®, MF-S Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 30V Ih User Defined Strap Package: Bulk Package: Strap Mounting: User Defined Family Name: MF-S2 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2266-MF-S200, MFS200

Manufacturer: Bourns Inc.
Win Source Part Number: 926979-MF-S200
Series: Multifuse®, MF-S
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 30V Ih User Defined Strap
Package: Bulk
Package: Strap
Mounting: User Defined
Family Name: MF-S2
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 2266-MF-S200, MFS200

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MF-S200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-S200
Circuit Protection - PTC Resettable Fuses MF-S200
PTC RESET FUSE 30V 2A STRAP

PTC RESET FUSE 30V 2A STRAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-S200 926979-MF-S200 MF-S200
Product Name 30V 2A Circuit Protection Fuse PTC Resettable Fuses - MF-S200 Circuit Protection - PTC Resettable Fuses
Mounting User Defined User Defined
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002445202 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details