Eaton Corporation BUSLP-CC-1 LP-CC-10

Description
BUSLP-CC-1
Request a Quote Datasheet
Description
BUSLP-CC-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUSLP-CC-1 - LP-CC-10 - Heilind Electronics, Inc.
Wilmington, MA, United States
BUSLP-CC-1
LP-CC-10
BUSLP-CC-1 LP-CC-10
BUSLP-CC-1

BUSLP-CC-1

Buy Now
Singapore, Singapore
10A 200000A Circuit Protection Fuse
139-LP-CC-10
10A 200000A Circuit Protection Fuse 139-LP-CC-10
Electric Fuse, Time Delay Blow, 10A, 600VAC, 150VDC, 200000A (IR), Inline/holder, Product overview: LP-CC-10 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LP-CC-10 can be used for catalog matching and distributor lookup.

Electric Fuse, Time Delay Blow, 10A, 600VAC, 150VDC, 200000A (IR), Inline/holder, Product overview: LP-CC-10 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LP-CC-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 2041-1084-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2041-1084-ND
Electrical, Specialty Fuses 2041-1084-ND
10A 600V AC 150V DC Fuse Cartridge Holder

10A 600V AC 150V DC Fuse Cartridge Holder

Buy Now Datasheet
Cartridge Fuses - 8484386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
8484386
Cartridge Fuses 8484386
Eaton LP-CC-10 Cartridge Fuse

Eaton LP-CC-10 Cartridge Fuse

Supplier's Site
Fuse, 10A, 600V, Time Delay; Product Range Eaton Bussmann - 95F3884 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 10A, 600V, Time Delay; Product Range Eaton Bussmann
95F3884
Fuse, 10A, 600V, Time Delay; Product Range Eaton Bussmann 95F3884
FUSE, 10A, 600V, TIME DELAY; Product Range:LP-CC Series; Fuse Current:10A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 10A, 600V, TIME DELAY; Product Range:LP-CC Series; Fuse Current:10A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet
Fuse;Cylinder;Time Lag;10A;Class CC;Dims 0.41x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;10A;Class CC;Dims 0.41x1.5";Cartridge;600/300VAC/VDC
70151104
Fuse;Cylinder;Time Lag;10A;Class CC;Dims 0.41x1.5";Cartridge;600/300VAC/VDC 70151104
Low-Peak® Time-Delay Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents. Features Superior All-Purpose Space-Saving Branch Circuit Fuse Fast Speed of Response Under Short Circuit Conditions LOW-PEAK Feature Allows Fuses to Be Sized Close to Full Load Rating for Maximum Protection Dual Characteristics Allow for Either Time Delay or Fast Acting Protection Specifications Material: Melamine Tube, Nickel-Plated Brass End Caps Physical Size: 13⁄32" × 11⁄2" Ampere rating: 1⁄2 to 30 A Interrupt Rating: 200,000 A RMS Sym. Voltage Rating: 600 VAC

Low-Peak® Time-Delay Fuses
The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents.
Features

  • Superior All-Purpose Space-Saving Branch Circuit Fuse
  • Fast Speed of Response Under Short Circuit Conditions
  • LOW-PEAK Feature Allows Fuses to Be Sized Close to Full Load Rating for Maximum Protection
  • Dual Characteristics Allow for Either Time Delay or Fast Acting Protection Specifications
  • Material: Melamine Tube, Nickel-Plated Brass End Caps
  • Physical Size: 13⁄32" × 11⁄2"
  • Ampere rating: 1⁄2 to 30 A
  • Interrupt Rating: 200,000 A RMS Sym.
  • Voltage Rating: 600 VAC
Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - LP-CC-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
LP-CC-10
Circuit Protection - Electrical, Specialty Fuses LP-CC-10
FUSE CARTRIDGE 10A 600VAC/150VDC

FUSE CARTRIDGE 10A 600VAC/150VDC

Supplier's Site
Fuse - 409448 - Radwell International
Willingboro, NJ, United States
FUSE, 10AMP, 600VAC, LOW PEAK, TIME DELAY. FREE 2 YEAR RADWELL WARRANTY

FUSE, 10AMP, 600VAC, LOW PEAK, TIME DELAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
BUSSMANN Panel Accessories LP-CC-10

BUSSMANN Panel Accessories LP-CC-10

Supplier's Site
BUSS Fuses - LP-CC-10 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
LP-CC-10
BUSS Fuses LP-CC-10
LOW PEAK CC TIME DELAY

LOW PEAK CC TIME DELAY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International Galco Industrial Electronics
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number LP-CC-10 139-LP-CC-10 2041-1084-ND 8484386 95F3884 70151104 LP-CC-10 409448 LP-CC-10
Product Name BUSLP-CC-1 10A 200000A Circuit Protection Fuse Electrical, Specialty Fuses Cartridge Fuses Fuse, 10A, 600V, Time Delay; Product Range Eaton Bussmann Fuse;Cylinder;Time Lag;10A;Class CC;Dims 0.41x1.5";Cartridge;600/300VAC/VDC Circuit Protection - Electrical, Specialty Fuses Fuse BUSS Fuses
Approvals / Standards RoHS CSA
Rated Voltage 300 volts 600 volts 600 volts 600 volts
Rated Current 10 amps 10 amps 10 amps 10 amps 10 amps
Rated Breaking Capacity 200000 amps 200000 amps
Unlock Full Specs
to access all available technical data