Bourns, Inc. 15V 1.75A Circuit Protection Fuse MF-S175

Description
PTC RESET FUSE 15V 1.75A STRAP Product overview: MF-S175 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-S175 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 15V 1.75A STRAP Product overview: MF-S175 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-S175 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 1.75A Circuit Protection Fuse
150-MF-S175
15V 1.75A Circuit Protection Fuse 150-MF-S175
PTC RESET FUSE 15V 1.75A STRAP Product overview: MF-S175 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-S175 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 15V 1.75A STRAP Product overview: MF-S175 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-S175 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-S175 - 926978-MF-S175 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-S175
926978-MF-S175
PTC Resettable Fuses - MF-S175 926978-MF-S175
Manufacturer: Bourns Inc. Win Source Part Number: 926978-MF-S175 Series: Multifuse®, MF-S Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 15V Ih User Defined Strap Package: Bulk Package: Strap Mounting: User Defined Family Name: MF-S1 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Bourns Inc.
Win Source Part Number: 926978-MF-S175
Series: Multifuse®, MF-S
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 15V Ih User Defined Strap
Package: Bulk
Package: Strap
Mounting: User Defined
Family Name: MF-S1
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MF-S175 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-S175
Circuit Protection - PTC Resettable Fuses MF-S175
PTC RESET FUSE 15V 1.75A STRAP

PTC RESET FUSE 15V 1.75A STRAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-S175 926978-MF-S175 MF-S175
Product Name 15V 1.75A Circuit Protection Fuse PTC Resettable Fuses - MF-S175 Circuit Protection - PTC Resettable Fuses
Mounting User Defined User Defined
Unlock Full Specs
to access all available technical data