Littelfuse, Inc. 60V 100MA Circuit Protection Fuse MINISMDC010F-2

Description
PTC RESET FUSE 60V 100MA 1812 Product overview: MINISMDC010F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC010F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 100MA 1812 Product overview: MINISMDC010F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC010F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 100MA Circuit Protection Fuse
150-MINISMDC010F-2
60V 100MA Circuit Protection Fuse 150-MINISMDC010F-2
PTC RESET FUSE 60V 100MA 1812 Product overview: MINISMDC010F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC010F-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 100MA 1812 Product overview: MINISMDC010F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC010F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pptc Resettable Fuse, 0.1A, 60Vdc, Smd; Pptc Case Style Littelfuse - 60R4552 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.1A, 60Vdc, Smd; Pptc Case Style Littelfuse
60R4552
Pptc Resettable Fuse, 0.1A, 60Vdc, Smd; Pptc Case Style Littelfuse 60R4552
PPTC RESETTABLE FUSE, 0.1A, 60VDC, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.1A, 60VDC, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Pptc Resettable Fuse, 0.1A, 60Vdc, Smd; Pptc Case Style Littelfuse - 40AH0551 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.1A, 60Vdc, Smd; Pptc Case Style Littelfuse
40AH0551
Pptc Resettable Fuse, 0.1A, 60Vdc, Smd; Pptc Case Style Littelfuse 40AH0551
PPTC RESETTABLE FUSE, 0.1A, 60VDC, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.1A, 60VDC, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Resettable, 60Vdc, 40A, 1812; Thermistor Mounting Littelfuse - 45Y6031 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 60Vdc, 40A, 1812; Thermistor Mounting Littelfuse
45Y6031
Fuse, Ptc Resettable, 60Vdc, 40A, 1812; Thermistor Mounting Littelfuse 45Y6031
FUSE, PTC RESETTABLE, 60VDC, 40A, 1812; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:100mA; Tripping Current:300mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 60VDC, 40A, 1812; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:100mA; Tripping Current:300mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MINISMDC010F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC010F-2
Circuit Protection - PTC Resettable Fuses MINISMDC010F-2
PTC RESET FUSE 60V 100MA 1812

PTC RESET FUSE 60V 100MA 1812

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MINISMDC010F-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MINISMDC010F-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MINISMDC010F-2
60V 100mA 40A 300mA 1812 Resettable Fuses ROHS

60V 100mA 40A 300mA 1812 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-MINISMDC010F-2 60R4552 45Y6031 MINISMDC010F-2 MINISMDC010F-2
Product Name 60V 100MA Circuit Protection Fuse Pptc Resettable Fuse, 0.1A, 60Vdc, Smd; Pptc Case Style Littelfuse Fuse, Ptc Resettable, 60Vdc, 40A, 1812; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data