Bourns, Inc. 6V 2.6A Circuit Protection Fuse MF-MSMF260-2

Description
PTC RESET FUSE 6V 2.6A 1812 Product overview: MF-MSMF260-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF260-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 2.6A 1812 Product overview: MF-MSMF260-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF260-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 2.6A Circuit Protection Fuse
150-MF-MSMF260-2
6V 2.6A Circuit Protection Fuse 150-MF-MSMF260-2
PTC RESET FUSE 6V 2.6A 1812 Product overview: MF-MSMF260-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF260-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 2.6A 1812 Product overview: MF-MSMF260-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF260-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multifuse, Smd, 1812, 2.6A; Thermistor Mounting Bourns - 15P2094 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Smd, 1812, 2.6A; Thermistor Mounting Bourns
15P2094
Multifuse, Smd, 1812, 2.6A; Thermistor Mounting Bourns 15P2094
MULTIFUSE, SMD, 1812, 2.6A; Thermistor Mounting:SMD; Product Range:MF-MSMF Series; Holding Current:2.6A; Tripping Current:5.2A; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

MULTIFUSE, SMD, 1812, 2.6A; Thermistor Mounting:SMD; Product Range:MF-MSMF Series; Holding Current:2.6A; Tripping Current:5.2A; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-MSMF260-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-MSMF260-2
Circuit Protection - PTC Resettable Fuses MF-MSMF260-2
PTC RESET FUSE 6V 2.6A 1812

PTC RESET FUSE 6V 2.6A 1812

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-MSMF260-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-MSMF260-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-MSMF260-2
6V 2.6A 100A 5.2A 1812 Resettable Fuses ROHS

6V 2.6A 100A 5.2A 1812 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-MF-MSMF260-2 15P2094 MF-MSMF260-2 MF-MSMF260-2
Product Name 6V 2.6A Circuit Protection Fuse Multifuse, Smd, 1812, 2.6A; Thermistor Mounting Bourns Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data