Bourns, Inc. PTC Resettable Fuses - MF-RHT200-0 MF-RHT200-0

Description
Manufacturer: Bourns Inc. Win Source Part Number: 803501-MF-RHT200-0 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Lead Spacing: 0.114" (2.90mm) Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 3.8A Time to Trip: 3s Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.370" Dia x 0.118" T (9.40mm x 3.00mm) Resistance - Initial (Ri) (Min): 45 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 2A Height - Seated (Maximum): 0.551" (14.00mm) Resistance - Post Trip (R1) (Maximum): 110 mOhms Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: MF-RHT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 803501-MF-RHT200-0 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Lead Spacing: 0.114" (2.90mm) Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 3.8A Time to Trip: 3s Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.370" Dia x 0.118" T (9.40mm x 3.00mm) Resistance - Initial (Ri) (Min): 45 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 2A Height - Seated (Maximum): 0.551" (14.00mm) Resistance - Post Trip (R1) (Maximum): 110 mOhms Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: MF-RHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-RHT200-0 - 803501-MF-RHT200-0 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-RHT200-0
803501-MF-RHT200-0
PTC Resettable Fuses - MF-RHT200-0 803501-MF-RHT200-0
Manufacturer: Bourns Inc. Win Source Part Number: 803501-MF-RHT200-0 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Lead Spacing: 0.114" (2.90mm) Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 3.8A Time to Trip: 3s Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.370" Dia x 0.118" T (9.40mm x 3.00mm) Resistance - Initial (Ri) (Min): 45 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 2A Height - Seated (Maximum): 0.551" (14.00mm) Resistance - Post Trip (R1) (Maximum): 110 mOhms Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: MF-RHT

Manufacturer: Bourns Inc.
Win Source Part Number: 803501-MF-RHT200-0
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Lead Spacing: 0.114" (2.90mm)
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 3.8A
Time to Trip: 3s
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.370" Dia x 0.118" T (9.40mm x 3.00mm)
Resistance - Initial (Ri) (Min): 45 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 2A
Height - Seated (Maximum): 0.551" (14.00mm)
Resistance - Post Trip (R1) (Maximum): 110 mOhms
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: MF-RHT

Buy Now
Singapore, Singapore
16V 2A Circuit Protection Fuse
150-MF-RHT200-0
16V 2A Circuit Protection Fuse 150-MF-RHT200-0
PTC RESET FUSE 16V 2A RADIAL Product overview: MF-RHT200-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RHT200-0 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 16V 2A RADIAL Product overview: MF-RHT200-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RHT200-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-RHT200-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-RHT200-0
Circuit Protection - PTC Resettable Fuses MF-RHT200-0
PTC RESET FUSE 16V 2A RADIAL

PTC RESET FUSE 16V 2A RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 803501-MF-RHT200-0 150-MF-RHT200-0 MF-RHT200-0
Product Name PTC Resettable Fuses - MF-RHT200-0 16V 2A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110383 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 40 amps
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers