Littelfuse, Inc. 240/120 VAC PolySwitch Line-Voltage-Rated Lead-Free Radial Leaded Resettable PPTC LVR040K-2

Description
Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50 mA to 2 A Available with line voltage ratings of 120 V ac and 120 V dc or 240 V ac and 240 V dc Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Datasheet
Description
Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50 mA to 2 A Available with line voltage ratings of 120 V ac and 120 V dc or 240 V ac and 240 V dc Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
240/120 VAC PolySwitch Line-Voltage-Rated Lead-Free Radial Leaded Resettable PPTC - LVR040K-2 - Littelfuse, Inc.
Rosemont, IL, United States
240/120 VAC PolySwitch Line-Voltage-Rated Lead-Free Radial Leaded Resettable PPTC
LVR040K-2
240/120 VAC PolySwitch Line-Voltage-Rated Lead-Free Radial Leaded Resettable PPTC LVR040K-2
Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50 mA to 2 A Available with line voltage ratings of 120 V ac and 120 V dc or 240 V ac and 240 V dc Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50 mA to 2 A Available with line voltage ratings of 120 V ac and 120 V dc or 240 V ac and 240 V dc Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Datasheet
Circuit Protection - PTC Resettable Fuses - LVR040K-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
LVR040K-2
Circuit Protection - PTC Resettable Fuses LVR040K-2
PTC RESET FUSE 240V 400MA RADIAL

PTC RESET FUSE 240V 400MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number LVR040K-2 LVR040K-2
Product Name 240/120 VAC PolySwitch Line-Voltage-Rated Lead-Free Radial Leaded Resettable PPTC Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2746-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details