Bourns, Inc. 15V 1.5A Circuit Protection Fuse MF-SM150-2

Description
PTC RESET FUSE 15V 1.5A 2SMD Product overview: MF-SM150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM150-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 15V 1.5A 2SMD Product overview: MF-SM150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM150-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 1.5A Circuit Protection Fuse
150-MF-SM150-2
15V 1.5A Circuit Protection Fuse 150-MF-SM150-2
PTC RESET FUSE 15V 1.5A 2SMD Product overview: MF-SM150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM150-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 15V 1.5A 2SMD Product overview: MF-SM150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM150-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 6478112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478112
Resettable Fuses 6478112
Bourns MF-SM150-2 Resettable Fuse

Bourns MF-SM150-2 Resettable Fuse

Supplier's Site
Resettable Fuses - 6478112P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478112P
Resettable Fuses 6478112P
Bourns MF-SM150-2 Resettable Fuse

Bourns MF-SM150-2 Resettable Fuse

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MF-SM150-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SM150-2
Circuit Protection - PTC Resettable Fuses MF-SM150-2
PTC RESET FUSE 15V 1.5A 2SMD

PTC RESET FUSE 15V 1.5A 2SMD

Supplier's Site
Multifuse, Smd, 1.5A; Thermistor Mounting Bourns - 38K5131 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Smd, 1.5A; Thermistor Mounting Bourns
38K5131
Multifuse, Smd, 1.5A; Thermistor Mounting Bourns 38K5131
MULTIFUSE, SMD, 1.5A; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:15V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

MULTIFUSE, SMD, 1.5A; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:15V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Reset, 15V, 1.5A, Smd, Full Reel; Product Range Bourns - 29X2392 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 15V, 1.5A, Smd, Full Reel; Product Range Bourns
29X2392
Fuse, Ptc Reset, 15V, 1.5A, Smd, Full Reel; Product Range Bourns 29X2392
FUSE, PTC RESET, 15V, 1.5A, SMD, FULL REEL; Product Range:MF-SM Series; Voltage Rating:15V; Holding Current:1.5A; Tripping Current:3A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:3mm; Length:8.75mmRoHS Compliant: Yes

FUSE, PTC RESET, 15V, 1.5A, SMD, FULL REEL; Product Range:MF-SM Series; Voltage Rating:15V; Holding Current:1.5A; Tripping Current:3A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:3mm; Length:8.75mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-SM150-2 6478112 6478112P MF-SM150-2 38K5131 29X2392
Product Name 15V 1.5A Circuit Protection Fuse Resettable Fuses Resettable Fuses Circuit Protection - PTC Resettable Fuses Multifuse, Smd, 1.5A; Thermistor Mounting Bourns Fuse, Ptc Reset, 15V, 1.5A, Smd, Full Reel; Product Range Bourns
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - CH1206 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers