Fuse, PTC, Resettable, Rad, 2.5A,style 2
Fuse, PTC, Resettable, Rad, 2.5A,style 2
PTC RESET FUSE 30V 2.5A RADIAL Product overview: MF-R250 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 2.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R250 can be used for catalog matching and distributor lookup.
MF-R Series, Radial Leaded PTC Resettable Fuses, 60 V Voltage Rating, 40 A Current Rating,
Multifuse products are made from a conductive plastic formed into thin sheets with electrodes attached to either side. The conductive plastic is manufactured from a non-conductive crystalline polymer and a highly conductive carbon black. The electrodes ensure even distribution of power through the device and provide a surface for leads to be attached. The conductive carbon black filler material is dispersed in the polymer. When the polymer is at room temperature, there are numerous carbon chains forming conductive paths through the material. Under a fault condition, I 2 R heating causes the plastic material's temperature to rise, resulting in a phase transformation of the polymer matrix to an amorphous stricture. This is accompanied with a small expansion. As the conductive particles move apart, most of them no longer conduct current and the resistance of the device increases sharply. The device will remain in this condition until the fault is cleared, allowing the carbon chains to reform as the polymer re-crystallizes. The resistance quickly returns to its original value. While fuses work well only once, replacement is not an option in many applications due to inconvenience, warranty cost or damaged reputations. Applications for resettable devices include computers and PDAs, motors, audio equipment, test and measurement equipment, security and fire alarms, medical, POS equipment, industrial controls, automotive and marine electronics, and battery-operated toys. Maximum Current: 40-100 amps. Manufacturer's literature available upon request. Kinked lead option is available for board standoff. Contact Allied for details.
30V 2.5A 40A 5A Plugin Resettable Fuses ROHS
PTC RESET FUSE 30V 2.5A RADIAL
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 6478566 | 6478566P | 150-MF-R250 | 70153589 | MF-R250 | MF-R250 |
| Product Name | Resettable Fuses | Resettable Fuses | 30V 2.5A Circuit Protection Fuse | Fuse;Resettable;40A;Dims 0.472x0.118x0.72";Radial;30VDC;DCR 0.025 Ohms;PCB | TVS/Fuse/Board Level Protection >> Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS | RoHS | RoHS | UL; CSA | RoHS | |
| Features | Resettable | Resettable | Resettable | Resettable | ||
| Rated Voltage | 30 volts | 30 volts | 30 volts | 30 volts | ||
| Rated Current | 40 amps | 40 amps | 40 amps | 40 amps | 40 amps |