PTC RESET FUSE 24V 750MA 1812
24V 750mA 40A 1.5A 1812 Resettable Fuses ROHS
FUSE, PTC RESET; Product Range:PolySwitch miniSMDC Series; Voltage Rating:24VDC; Holding Current:750mA; Tripping Current:1.5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes
FUSE, PTC RESET, 24V, 750mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:24VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:40A RoHS Compliant: Yes
FUSE, PTC RESET, 24V, 750mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:24VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:40ARoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | MINISMDC075F/24-2 | MINISMDC075F/24-2 | 42M2341 | 69K8009 | 40K7557 |
| Product Name | Circuit Protection - PTC Resettable Fuses | TVS/Fuse/Board Level Protection >> Resettable Fuses | Fuse, Ptc Reset; Product Range Littelfuse | Fuse, Ptc Reset, 24V, 750Ma, 1812; Pptc Case Style Littelfuse | Fuse, Ptc Reset, 24V, 750Ma, 1812, Full Reel; Pptc Case Style Littelfuse |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |