Bourns, Inc. Resettable Fuses MF-R010

Description
Fuse, PTC, Resettable, Radial, 100mA
Request a Quote Datasheet
Description
Fuse, PTC, Resettable, Radial, 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 6478415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478415
Resettable Fuses 6478415
Fuse, PTC, Resettable, Radial, 100mA

Fuse, PTC, Resettable, Radial, 100mA

Supplier's Site
Resettable Fuses - 6478415P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478415P
Resettable Fuses 6478415P
Fuse, PTC, Resettable, Radial, 100mA

Fuse, PTC, Resettable, Radial, 100mA

Supplier's Site
Singapore, Singapore
60V 100MA Circuit Protection Fuse
150-MF-R010
60V 100MA Circuit Protection Fuse 150-MF-R010
PTC RESET FUSE 60V 100MA RADIAL Product overview: MF-R010 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R010 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 100MA RADIAL Product overview: MF-R010 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Resettable;40A;Dims 0.291x0.122
Fort Worth, TX, USA
Fuse;Resettable;40A;Dims 0.291x0.122";Radial;60VDC;DCR 0.25 Ohms;PCB
70154201
Fuse;Resettable;40A;Dims 0.291x0.122";Radial;60VDC;DCR 0.25 Ohms;PCB 70154201
Fuse;Resettable;40A; Dims 0.291x0.122";Radial; 60VDC;DCR 0.25 Ohms;PCB

Fuse;Resettable;40A;Dims 0.291x0.122";Radial;60VDC;DCR 0.25 Ohms;PCB

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MF-R010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R010
Circuit Protection - PTC Resettable Fuses MF-R010
PTC RESET FUSE 60V 100MA RADIAL

PTC RESET FUSE 60V 100MA RADIAL

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-R010 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-R010
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-R010
60V 100mA 40A 200mA Plugin Resettable Fuses ROHS

60V 100mA 40A 200mA Plugin Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 6478415 6478415P 150-MF-R010 70154201 MF-R010 MF-R010
Product Name Resettable Fuses Resettable Fuses 60V 100MA Circuit Protection Fuse Fuse;Resettable;40A;Dims 0.291x0.122";Radial;60VDC;DCR 0.25 Ohms;PCB Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable
Rated Voltage 60 volts 60 volts 60 volts 60 volts
Rated Current 40 amps 40 amps 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers