Bourns, Inc. 30V 900MA Circuit Protection Fuse MF-R090-0-9

Description
PTC RESET FUSE 30V 900MA RADIAL Product overview: MF-R090-0-9 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 900MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 900MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R090-0-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 30V 900MA RADIAL Product overview: MF-R090-0-9 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 900MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 900MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R090-0-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 900MA Circuit Protection Fuse
150-MF-R090-0-9
30V 900MA Circuit Protection Fuse 150-MF-R090-0-9
PTC RESET FUSE 30V 900MA RADIAL Product overview: MF-R090-0-9 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 900MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 900MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R090-0-9 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 30V 900MA RADIAL Product overview: MF-R090-0-9 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 900MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 900MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R090-0-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361776-MF-R090-0-9 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361776-MF-R090-0-9
Circuit Protection - PTC Resettable Fuses 1361776-MF-R090-0-9
Win Source Part Number: 1361776-MF-R090-0-9 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Multifuse®, MF-R Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: MF-R090 Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.291" L x 0.118" W (7.40mm x 3.00mm) Height - Seated (Max): 0.480" (12.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 900 mA Voltage - Max: 30V Current - Trip (It): 1.8 A Time to Trip: 5.9 s Resistance - Initial (Ri) (Min): 70 mOhms Resistance - Post Trip (R1) (Max): 220 mOhms

Win Source Part Number: 1361776-MF-R090-0-9
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Multifuse®, MF-R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Base Product Number: MF-R090
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.291" L x 0.118" W (7.40mm x 3.00mm)
Height - Seated (Max): 0.480" (12.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 900 mA
Voltage - Max: 30V
Current - Trip (It): 1.8 A
Time to Trip: 5.9 s
Resistance - Initial (Ri) (Min): 70 mOhms
Resistance - Post Trip (R1) (Max): 220 mOhms

Buy Now Datasheet
Resettable Fuses - 6478500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478500
Resettable Fuses 6478500
Fuse PTC resettable radial 0.9A 30V

Fuse PTC resettable radial 0.9A 30V

Supplier's Site
Resettable Fuses - 6478500P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478500P
Resettable Fuses 6478500P
Fuse PTC resettable radial 0.9A 30V

Fuse PTC resettable radial 0.9A 30V

Supplier's Site
Fuse;Resettable;40A;Dims 0.291x0.118
Fort Worth, TX, USA
Fuse;Resettable;40A;Dims 0.291x0.118";Radial;30VDC;DCR 0.07 Ohms;PCB
70153585
Fuse;Resettable;40A;Dims 0.291x0.118";Radial;30VDC;DCR 0.07 Ohms;PCB 70153585
MF-R Series, Radial Leaded PTC Resettable Fuses, 60 V Voltage Rating, 40 A Current Rating, Multifuse products are made from a conductive plastic formed into thin sheets with electrodes attached to either side. The conductive plastic is manufactured from a non-conductive crystalline polymer and a highly conductive carbon black. The electrodes ensure even distribution of power through the device and provide a surface for leads to be attached. The conductive carbon black filler material is dispersed in the polymer. When the polymer is at room temperature, there are numerous carbon chains forming conductive paths through the material. Under a fault condition, I 2 R heating causes the plastic material's temperature to rise, resulting in a phase transformation of the polymer matrix to an amorphous stricture. This is accompanied with a small expansion. As the conductive particles move apart, most of them no longer conduct current and the resistance of the device increases sharply. The device will remain in this condition until the fault is cleared, allowing the carbon chains to reform as the polymer re-crystallizes. The resistance quickly returns to its original value. While fuses work well only once, replacement is not an option in many applications due to inconvenience, warranty cost or damaged reputations. Applications for resettable devices include computers and PDAs, motors, audio equipment, test and measurement equipment, security and fire alarms, medical, POS equipment, industrial controls, automotive and marine electronics, and battery-operated toys. Maximum Current: 40-100 amps. Manufacturer's literature available upon request. Kinked lead option is available for board standoff. Contact Allied for details.

MF-R Series, Radial Leaded PTC Resettable Fuses, 60 V Voltage Rating, 40 A Current Rating,
Multifuse products are made from a conductive plastic formed into thin sheets with electrodes attached to either side. The conductive plastic is manufactured from a non-conductive crystalline polymer and a highly conductive carbon black. The electrodes ensure even distribution of power through the device and provide a surface for leads to be attached. The conductive carbon black filler material is dispersed in the polymer. When the polymer is at room temperature, there are numerous carbon chains forming conductive paths through the material. Under a fault condition, I 2 R heating causes the plastic material's temperature to rise, resulting in a phase transformation of the polymer matrix to an amorphous stricture. This is accompanied with a small expansion. As the conductive particles move apart, most of them no longer conduct current and the resistance of the device increases sharply. The device will remain in this condition until the fault is cleared, allowing the carbon chains to reform as the polymer re-crystallizes. The resistance quickly returns to its original value. While fuses work well only once, replacement is not an option in many applications due to inconvenience, warranty cost or damaged reputations. Applications for resettable devices include computers and PDAs, motors, audio equipment, test and measurement equipment, security and fire alarms, medical, POS equipment, industrial controls, automotive and marine electronics, and battery-operated toys. Maximum Current: 40-100 amps. Manufacturer's literature available upon request. Kinked lead option is available for board standoff. Contact Allied for details.

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MF-R090-0-9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R090-0-9
Circuit Protection - PTC Resettable Fuses MF-R090-0-9
PTC RESET FUSE 30V 900MA RADIAL

PTC RESET FUSE 30V 900MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-R090-0-9 1361776-MF-R090-0-9 6478500 6478500P 70153585 MF-R090-0-9
Product Name 30V 900MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Resettable Fuses Resettable Fuses Fuse;Resettable;40A;Dims 0.291x0.118";Radial;30VDC;DCR 0.07 Ohms;PCB Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS RoHS UL; CSA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Resettable Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Special Melting Elements - RT303 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 250 volts
Rated Current 135 amps
View Details
Fuses - 002445211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers