Littelfuse, Inc. Circuit Protection Fuse MICROSMD350LR-2

Description
PTC Resettable Fuse Product overview: MICROSMD350LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD350LR-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse Product overview: MICROSMD350LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD350LR-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
150-MICROSMD350LR-2
Circuit Protection Fuse 150-MICROSMD350LR-2
PTC Resettable Fuse Product overview: MICROSMD350LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD350LR-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: MICROSMD350LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD350LR-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MICROSMD350LR-2 - 1077333-MICROSMD350LR-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MICROSMD350LR-2
1077333-MICROSMD350LR-2
PTC Resettable Fuses - MICROSMD350LR-2 1077333-MICROSMD350LR-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1077333-MICROSMD350L R-2 Packaging: Reel - TR Type: Polymeric Approvals: CSA, UL Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 6V Current - Max: 50A Current - Hold (Ih) (Max): 3.5A Current - Trip (It): 9A Time to Trip: 10s Categories: Circuit Protection Status: Active Dimension: 0.127" L x 0.063" W (3.22mm x 1.60mm) Resistance - Initial (Ri) (Min): 2.5 mOhm Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1077333-MICROSMD350LR-2
Packaging: Reel - TR
Type: Polymeric
Approvals: CSA, UL
Mounting: SMD (SMT)
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 6V
Current - Max: 50A
Current - Hold (Ih) (Max): 3.5A
Current - Trip (It): 9A
Time to Trip: 10s
Categories: Circuit Protection
Status: Active
Dimension: 0.127" L x 0.063" W (3.22mm x 1.60mm)
Resistance - Initial (Ri) (Min): 2.5 mOhm
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MICROSMD350LR-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MICROSMD350LR-2
Circuit Protection - PTC Resettable Fuses MICROSMD350LR-2
PTC RESET FUSE 6V 3.5A 1206

PTC RESET FUSE 6V 3.5A 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MICROSMD350LR-2 1077333-MICROSMD350LR-2 MICROSMD350LR-2
Product Name Circuit Protection Fuse PTC Resettable Fuses - MICROSMD350LR-2 Circuit Protection - PTC Resettable Fuses
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data