Littelfuse, Inc. 12A 600V Circuit Protection Fuse KLKD012.T

Description
Fuse Midget Fast Acting 12A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL Product overview: KLKD012.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD012.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget Fast Acting 12A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL Product overview: KLKD012.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD012.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A 600V Circuit Protection Fuse
155-KLKD012.T
12A 600V Circuit Protection Fuse 155-KLKD012.T
Fuse Midget Fast Acting 12A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL Product overview: KLKD012.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD012.T can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 12A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL Product overview: KLKD012.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD012.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuses - 8768353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
8768353
Cartridge Fuses 8768353
Littelfuse KLKD012.T Cartridge Fuse

Littelfuse KLKD012.T Cartridge Fuse

Supplier's Site
Electrical, Specialty Fuses - F5986-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5986-ND
Electrical, Specialty Fuses F5986-ND
12A 600V AC 600V DC Fuse Cartridge Holder

12A 600V AC 600V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLKD012.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLKD012.T
Circuit Protection - Electrical, Specialty Fuses KLKD012.T
FUSE CARTRIDGE 12A 600VAC/VDC

FUSE CARTRIDGE 12A 600VAC/VDC

Supplier's Site
FUSE CARTRIDGE 12A 600VAC/VDC - 461-KLKD012.T - Utmel Electronic Limited
Hong Kong, China
FUSE CARTRIDGE 12A 600VAC/VDC
461-KLKD012.T
FUSE CARTRIDGE 12A 600VAC/VDC 461-KLKD012.T
FUSE CARTRIDGE 12A 600VAC/VDC

FUSE CARTRIDGE 12A 600VAC/VDC

Supplier's Site
Power Fuse, Fast Acting, 12A, 600V Rohs Compliant Littelfuse - 81AH9053 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Fast Acting, 12A, 600V Rohs Compliant Littelfuse
81AH9053
Power Fuse, Fast Acting, 12A, 600V Rohs Compliant Littelfuse 81AH9053
POWER FUSE, FAST ACTING, 12A, 600V ROHS COMPLIANT: YES

POWER FUSE, FAST ACTING, 12A, 600V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 155-KLKD012.T 8768353 F5986-ND KLKD012.T 461-KLKD012.T 81AH9053
Product Name 12A 600V Circuit Protection Fuse Cartridge Fuses Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses FUSE CARTRIDGE 12A 600VAC/VDC Power Fuse, Fast Acting, 12A, 600V Rohs Compliant Littelfuse
Approvals / Standards RoHS RoHS; UL UL; CSA; VDE RoHS; UL; CSA; VDE RoHS
Rated Voltage 600 volts 600 volts 600 volts 600 volts
Rated Current 12 amps 12 amps 12 amps 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers