Littelfuse, Inc. Resettable Fuses MINISMDC020F-2

Description
Mini SMD polyswitch fuse 1812, 200mA
Request a Quote Datasheet
Description
Mini SMD polyswitch fuse 1812, 200mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 5177105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177105
Resettable Fuses 5177105
Mini SMD polyswitch fuse 1812, 200mA

Mini SMD polyswitch fuse 1812, 200mA

Supplier's Site
Resettable Fuses - 5177105P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177105P
Resettable Fuses 5177105P
Mini SMD polyswitch fuse 1812, 200mA

Mini SMD polyswitch fuse 1812, 200mA

Supplier's Site
Fuse, Ptc Reset, 30V, 200Ma, 1812, Full Reel; Pptc Case Style Littelfuse - 04H6741 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 200Ma, 1812, Full Reel; Pptc Case Style Littelfuse
04H6741
Fuse, Ptc Reset, 30V, 200Ma, 1812, Full Reel; Pptc Case Style Littelfuse 04H6741
FUSE, PTC RESET, 30V, 200mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Length:4.73mm RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 200mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Length:4.73mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 30V, 200Ma, 1812; Pptc Case Style Littelfuse - 69K8006 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 200Ma, 1812; Pptc Case Style Littelfuse
69K8006
Fuse, Ptc Reset, 30V, 200Ma, 1812; Pptc Case Style Littelfuse 69K8006
FUSE, PTC RESET, 30V, 200mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Current Rating Max:10A RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 200mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site
Polyswitch, 0.2A, 30V, Smd; Thermistor Mounting Littelfuse - 02M6760 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, 0.2A, 30V, Smd; Thermistor Mounting Littelfuse
02M6760
Polyswitch, 0.2A, 30V, Smd; Thermistor Mounting Littelfuse 02M6760
POLYSWITCH, 0.2A, 30V, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, 0.2A, 30V, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MINISMDC020F-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MINISMDC020F-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MINISMDC020F-2
30V 200mA 10A 400mA 1812 Resettable Fuses ROHS

30V 200mA 10A 400mA 1812 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MINISMDC020F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC020F-2
Circuit Protection - PTC Resettable Fuses MINISMDC020F-2
PTC RESET FUSE 30V 200MA 1812

PTC RESET FUSE 30V 200MA 1812

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 5177105 5177105P 04H6741 02M6760 MINISMDC020F-2 MINISMDC020F-2
Product Name Resettable Fuses Resettable Fuses Fuse, Ptc Reset, 30V, 200Ma, 1812, Full Reel; Pptc Case Style Littelfuse Polyswitch, 0.2A, 30V, Smd; Thermistor Mounting Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Fuse Type Miniature Miniature
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable
Rated Current 10 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data