Bourns, Inc. 15V 100MA Circuit Protection Fuse MF-PSMF010X-2

Description
PTC RESET FUSE 15V 100MA 0805 Product overview: MF-PSMF010X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSMF010X-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 15V 100MA 0805 Product overview: MF-PSMF010X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSMF010X-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 100MA Circuit Protection Fuse
150-MF-PSMF010X-2
15V 100MA Circuit Protection Fuse 150-MF-PSMF010X-2
PTC RESET FUSE 15V 100MA 0805 Product overview: MF-PSMF010X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSMF010X-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 15V 100MA 0805 Product overview: MF-PSMF010X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSMF010X-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 6917490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6917490
Resettable Fuses 6917490
Bourns MF-PSMF010X-2 Resettable Fuse

Bourns MF-PSMF010X-2 Resettable Fuse

Supplier's Site
Resettable Fuses - 6917490P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6917490P
Resettable Fuses 6917490P
Bourns MF-PSMF010X-2 Resettable Fuse

Bourns MF-PSMF010X-2 Resettable Fuse

Supplier's Site
Resettable Fuses - 1674470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1674470
Resettable Fuses 1674470
Bourns MF-PSMF010X-2 Resettable Fuse

Bourns MF-PSMF010X-2 Resettable Fuse

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-PSMF010X-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-PSMF010X-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-PSMF010X-2
15V 100mA 40A 300mA 0805 Resettable Fuses ROHS

15V 100mA 40A 300mA 0805 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Resettable Ptc, 15V, 100Ma, 0805; Pptc Case Style Bourns - 87W5967 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 15V, 100Ma, 0805; Pptc Case Style Bourns
87W5967
Fuse, Resettable Ptc, 15V, 100Ma, 0805; Pptc Case Style Bourns 87W5967
FUSE, RESETTABLE PTC, 15V, 100mA, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 15V, 100mA, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 15V, 100Ma, 0805, Full Reel; Product Range Bourns - 14P6064 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 15V, 100Ma, 0805, Full Reel; Product Range Bourns
14P6064
Fuse, Resettable Ptc, 15V, 100Ma, 0805, Full Reel; Product Range Bourns 14P6064
FUSE, RESETTABLE PTC, 15V, 100mA, 0805, FULL REEL; Product Range:MF-PSMF Series; Voltage Rating:15V; Holding Current:100mA; Tripping Current:300mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 15V, 100mA, 0805, FULL REEL; Product Range:MF-PSMF Series; Voltage Rating:15V; Holding Current:100mA; Tripping Current:300mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-PSMF010X-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-PSMF010X-2
Circuit Protection - PTC Resettable Fuses MF-PSMF010X-2
PTC RESET FUSE 15V 100MA 0805

PTC RESET FUSE 15V 100MA 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-PSMF010X-2 6917490 1674470 MF-PSMF010X-2 87W5967 14P6064 MF-PSMF010X-2
Product Name 15V 100MA Circuit Protection Fuse Resettable Fuses Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Resettable Ptc, 15V, 100Ma, 0805; Pptc Case Style Bourns Fuse, Resettable Ptc, 15V, 100Ma, 0805, Full Reel; Product Range Bourns Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Resettable Resettable Resettable Resettable Resettable
Unlock Full Specs
to access all available technical data