Bourns, Inc. 13.2V 500MA Circuit Protection Fuse MF-USMF050-2

Description
PTC RESET FUSE 13.2V 500MA 1210 Product overview: MF-USMF050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 13.2V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF050-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 13.2V 500MA 1210 Product overview: MF-USMF050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 13.2V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF050-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
13.2V 500MA Circuit Protection Fuse
150-MF-USMF050-2
13.2V 500MA Circuit Protection Fuse 150-MF-USMF050-2
PTC RESET FUSE 13.2V 500MA 1210 Product overview: MF-USMF050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 13.2V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF050-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 13.2V 500MA 1210 Product overview: MF-USMF050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 13.2V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF050-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 6478409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478409
Resettable Fuses 6478409
Bourns MF-USMF050-2 Resettable Fuse

Bourns MF-USMF050-2 Resettable Fuse

Supplier's Site
Resettable Fuses - 6478409P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478409P
Resettable Fuses 6478409P
Bourns MF-USMF050-2 Resettable Fuse

Bourns MF-USMF050-2 Resettable Fuse

Supplier's Site
Fuse, Ptc Reset, 13.2V, 500Ma, 1210; Pptc Case Style Bourns - 83K0438 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 13.2V, 500Ma, 1210; Pptc Case Style Bourns
83K0438
Fuse, Ptc Reset, 13.2V, 500Ma, 1210; Pptc Case Style Bourns 83K0438
FUSE, PTC RESET, 13.2V, 500mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:40A; Length:3.22mm RoHS Compliant: Yes

FUSE, PTC RESET, 13.2V, 500mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:40A; Length:3.22mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Reset Ptc, 13.2V, 0.5A, 1210, Reel; Thermistor Mounting Bourns - 29X1626 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Reset Ptc, 13.2V, 0.5A, 1210, Reel; Thermistor Mounting Bourns
29X1626
Fuse, Reset Ptc, 13.2V, 0.5A, 1210, Reel; Thermistor Mounting Bourns 29X1626
FUSE, RESET PTC, 13.2V, 0.5A, 1210, REEL; Thermistor Mounting:SMD; Product Range:MF-USMF Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:13.2V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESET PTC, 13.2V, 0.5A, 1210, REEL; Thermistor Mounting:SMD; Product Range:MF-USMF Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:13.2V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Reset, 13.2V, 500Ma, 1210, Full Reel; Product Range Bourns - 29X2396 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 13.2V, 500Ma, 1210, Full Reel; Product Range Bourns
29X2396
Fuse, Ptc Reset, 13.2V, 500Ma, 1210, Full Reel; Product Range Bourns 29X2396
FUSE, PTC RESET, 13.2V, 500mA, 1210, FULL REEL; Product Range:MF-USMF Series; Voltage Rating:13.2V; Holding Current:500mA; Tripping Current:1A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:0.8mm RoHS Compliant: Yes

FUSE, PTC RESET, 13.2V, 500mA, 1210, FULL REEL; Product Range:MF-USMF Series; Voltage Rating:13.2V; Holding Current:500mA; Tripping Current:1A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:0.8mm RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-USMF050-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-USMF050-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-USMF050-2
13.2V 500mA 40A 1A 1210 Resettable Fuses ROHS

13.2V 500mA 40A 1A 1210 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-USMF050-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-USMF050-2
Circuit Protection - PTC Resettable Fuses MF-USMF050-2
PTC RESET FUSE 13.2V 500MA 1210

PTC RESET FUSE 13.2V 500MA 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-USMF050-2 6478409 6478409P 83K0438 29X1626 MF-USMF050-2 MF-USMF050-2
Product Name 13.2V 500MA Circuit Protection Fuse Resettable Fuses Resettable Fuses Fuse, Ptc Reset, 13.2V, 500Ma, 1210; Pptc Case Style Bourns Fuse, Reset Ptc, 13.2V, 0.5A, 1210, Reel; Thermistor Mounting Bourns TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Resettable Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Cartridge Fuses - VF314/VF324 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details