Bourns MF-MSMF075-2 Resettable Fuse
Bourns MF-MSMF075-2 Resettable Fuse
PTC RESET FUSE 13.2V 750MA 1812 Product overview: MF-MSMF075-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 13.2V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF075-2 can be used for catalog matching and distributor lookup.
FUSE, PTC RESET, 13.2V, 750mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:13.2VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:100A RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 13.2V, 750MA, 1812; Thermistor Mounting:SMD; Product Range:MF-MSMF Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:13.2V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
PTC RESET FUSE 13.2V 750MA 1812
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 6478190 | 6478190P | 150-MF-MSMF075-2 | 02J2719 | 38K5092 | MF-MSMF075-2 |
| Product Name | Resettable Fuses | Resettable Fuses | 13.2V 750MA Circuit Protection Fuse | Fuse, Ptc Reset, 13.2V, 750Ma, 1812, Full Reel; Pptc Case Style Bourns | Fuse, Resettable Ptc, 13.2V, 750Ma, 1812; Thermistor Mounting Bourns | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Features | Resettable | Resettable | Resettable | |||
| Rated Voltage | 13.2 volts | 13.2 volts | 13.2 volts | 13.2 volts | ||
| Rated Current | 100 amps | 100 amps | 100 amps |