Bourns, Inc. Resettable Fuses MF-USMF110-2

Description
Fuse, PTC, Resettable, SMD, 1210, 1.1A
Request a Quote Datasheet
Description
Fuse, PTC, Resettable, SMD, 1210, 1.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 6478386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478386
Resettable Fuses 6478386
Fuse, PTC, Resettable, SMD, 1210, 1.1A

Fuse, PTC, Resettable, SMD, 1210, 1.1A

Supplier's Site
Resettable Fuses - 6478386P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478386P
Resettable Fuses 6478386P
Fuse, PTC, Resettable, SMD, 1210, 1.1A

Fuse, PTC, Resettable, SMD, 1210, 1.1A

Supplier's Site
Singapore, Singapore
6V 1.1A Circuit Protection Fuse
150-MF-USMF110-2
6V 1.1A Circuit Protection Fuse 150-MF-USMF110-2
PTC RESET FUSE 6V 1.1A 1210 Product overview: MF-USMF110-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF110-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 1.1A 1210 Product overview: MF-USMF110-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USMF110-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-USMF110-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-USMF110-2
Circuit Protection - PTC Resettable Fuses MF-USMF110-2
PTC RESET FUSE 6V 1.1A 1210

PTC RESET FUSE 6V 1.1A 1210

Supplier's Site
Fuse, Ptc Reset, 6V, 1.1A, 1210; Pptc Case Style Bourns - 61J7437 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 1.1A, 1210; Pptc Case Style Bourns
61J7437
Fuse, Ptc Reset, 6V, 1.1A, 1210; Pptc Case Style Bourns 61J7437
FUSE, PTC RESET, 6V, 1.1A, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:1s; Current Rating Max:40A; Operating Voltage:6V RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 1.1A, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:1s; Current Rating Max:40A; Operating Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 6478386 6478386P 150-MF-USMF110-2 MF-USMF110-2 61J7437
Product Name Resettable Fuses Resettable Fuses 6V 1.1A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 6V, 1.1A, 1210; Pptc Case Style Bourns
Approvals / Standards RoHS RoHS RoHS RoHS
Features Resettable Resettable
Rated Voltage 6 volts 6 volts 6 volts
Rated Current 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2746-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Power Fuses General Purpose Fuses - IEC standard Series - VGC14 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 63 amps
View Details